Checkers Datasheets for Dock Equipment
Dock equipment covers all items that assist in the loading and unloading of materials from trucks to buildings. Dock equipment categories include dock boards, dock bumpers, dock seals, dock levelers, dock lights, dock shelters, dock doors, dock restraints, dock guides, and dock chocks.
Dock Equipment: Learn more
| Product Name | Notes |
|---|---|
| AC200 aviation wheel chocks are designed for small aircraft and aviation equipment. They are manufactured with highly durable, lightweight polyurethane, which lasts longer than wooden chocks, never needs painting and... | |
| AC3500 aviation wheel chocks are designed for small to mid-sized aircraft and aviation equipment. They are manufactured with highly durable, lightweight polyurethane, which lasts longer than wooden chocks, never needs... | |
| AC4600 aviation wheel chocks are designed for mid-sized to large aircraft and aviation equipment. They are manufactured with highly durable, lightweight polyurethane, which lasts longer than wooden chocks, never needs... | |
| AC6820 aviation wheel chocks are 20 inches long and are designed for large to over-sized aircraft and aviation equipment. They are manufactured with highly durable, lightweight polyurethane, which lasts longer... | |
| AC6820 aviation wheel chocks are 20 inches long and are designed for large to oversized aircraft and aviation equipment. They are manufactured with highly durable, lightweight polyurethane, which lasts longer... | |
| AC6856 aviation wheel chocks are 56 inches long and are designed for large to over-sized aircraft and aviation equipment. They are manufactured with highly durable, lightweight polyurethane, which lasts longer... | |
| Checkers™ SAFETY CABLE LOOP HANDLE is an orange plastic-coated cable with a reflective stripe that works with the UC1500, UC1600, and UC1700 series chocks. Orange plastic-coated cable w/ reflective stripe... | |
| Corner guards are cost efficient damage prevention solutions that help protect the surrounding infrastructure and vehicles in parking facilities. Manufactured from high-impact virgin rubber, these long-lasting, durable, and cost-effective solutions... | |
| RC450 general-purpose rubber wheel chocks are the standard of the utility industry and are composed of durable rubber that makes them strong and safe in industrial applications. These chocks are... | |
| RC5500 rubber aviation wheel chocks feature a triangular design that is used by the aviation industry worldwide. They are composed of durable rubber that make them strong and safe in... | |
| RC815 GENERAL PURPOSE WHEEL CHOCKS are designed for "over the road" trucks and trailers, and loading dock facilities. They are composed of durable rubber that make them strong and safe... | |
| RC915 general-purpose rubber wheel chocks are designed for heavy trucks, trailers, and road construction equipment. They are composed of durable rubber that makes them strong and safe in industrial applications. | |
| Replacement aluminum cleat for AT3514 series heavy-duty, all-terrain wheel chocks. Lightweight with tough urethane construction ANSI compliant color written guidelines on proper chocking procedures Complies with SAE-J348, NFPA 1901, and... | |
| The Checkers general-purpose UCTS003 utility wheel chocks for ground vehicles are manufactured with highly durable, lightweight polyurethane and are trusted by fleets globally. These chocks are ideal for use with... | |
| The Checkers™ general-purpose UC1400 wheel chocks for ground vehicles are manufactured with highly durable, lightweight polyurethane and are 3rd party tested, certified, and trusted by fleets globally. These chocks are... | |
| The Checkers™ general-purpose UC1500 utility wheel chocks for ground vehicles are manufactured with highly durable, lightweight polyurethane and are 3rd party tested, certified, and trusted by fleets globally. These chocks... | |
| The Checkers™ general-purpose UC1600 utility wheel chocks for ground vehicles are manufactured with highly durable, lightweight polyurethane and are 3rd party tested, certified, and trusted by fleets globally. These chocks... | |
| The Checkers™ general-purpose UC1700 utility wheel chocks for ground vehicles are manufactured with highly durable, lightweight polyurethane and are 3rd party tested, certified, and trusted by fleets globally. These chocks... | |
| The Checkers™ heavy-duty AT3512 wheel chocks for all-terrain ground vehicles are manufactured with highly durable, lightweight polyurethane and they feature replaceable aluminum base plates with posi-grip cleats or anti-slip rubber... | |
| The Checkers™ heavy-duty AT3514 wheel chocks for all-terrain ground vehicles are manufactured with highly durable, lightweight polyurethane and they feature replaceable aluminum base plates with posi-grip cleats or anti-slip rubber... | |
| The Checkers™ heavy-duty MC3010 wheel chocks for ground vehicles are manufactured with highly durable, lightweight polyurethane and they feature a larger base that makes them ideal for use with heavy... | |
| The Checkers™ heavy-duty MC3011 wheel chocks weigh only 32 lbs, making them 24% lighter than the industry standard. They are manufactured with highly durable, lightweight polyurethane for ground vehicles and... | |
| The Checkers™ heavy-duty MC3012 wheel chocks for ground vehicles are manufactured with highly durable, lightweight polyurethane and they feature a larger base that makes them ideal for use with heavy... | |
| The Checkers™ heavy-duty UC1210 utility wheel chocks for ground vehicles are manufactured with highly durable, lightweight polyurethane and they feature a larger base that makes them ideal for use with... | |
| The Checkers™ industrial wheel chocks, MC3009 for ground vehicles are manufactured with highly durable, lightweight polyurethane and they feature a larger base that makes them ideal for use with heavy... | |
| UC200 aviation wheel chocks are designed for small aircraft and aviation equipment. They are manufactured with highly durable, lightweight polyurethane, which lasts longer than wooden chocks, never needs painting and... | |
| Vertical Mounting Bracket holds one UC1700 Wheel Chock. Bracket has a zinc-plated finish. Mounting hardware is NOT included. Horizontal Underbody Mounting Bracket holds one UC1500 Wheel Chock Rugged construction Durable... | |
| Wall Guards are cost efficient damage prevention solutions that help protect the surrounding infrastructure and vehicles in parking facilities. Manufactured from high-impact virgin rubber, these long-lasting, durable, and cost-effective solutions... |