Checkers Datasheets for Cable Ramps and Hose Ramps
Cable ramps and hose ramps cover wires, cables, hose or pipe in high traffic areas to protect them from damage.
Cable Ramps and Hose Ramps: Learn more
| Product Name | Notes |
|---|---|
| 3-Channel Heavy-Duty Yellow Jacket® AMS® System Center Section. The YELLOW JACKET® 3-CHANNEL AMS® (Advanced Modular System) is patented technology that utilizes separate cable protector sections and ramps to... | |
| 3-Channel Heavy-Duty Yellow Jacket® Right Turn with the YELLOW JACKET® 3-CHANNEL CABLE PROTECTOR with hinged lid. Provides a safe crossing in high volume traffic areas while protecting valuable electrical... | |
| 3-Channel Yellow Jacket® AMS® (Advanced Modular System) Accessibility Ramps - Kit 1 features a gradual slope and slip-resistant surface to ensure a safe crossing point for carts, forklifts, vehicles with... | |
| 5-Channel Yellow Jacket® AMS® (Advanced Modular System) Accessibility Ramps Kit 1 feature a gradual slope and slip-resistant surface to ensure a safe crossing point for carts, forklifts, vehicles with small... | |
| 5-Channel Yellow Jacket® AMS® (Advanced Modular System) Accessibility Ramps Kit 2 feature a gradual slope and slip-resistant surface to ensure a safe crossing point for carts, forklifts, vehicles with small... | |
| 5-Channel Yellow Jacket® AMS® (Advanced Modular System) Accessibility Ramps Kit 3 features a gradual slope and slip-resistant surface to ensure a safe crossing point over cable protectors for carts, forklifts,... | |
| ADA Ramp Replacement Connector For Linebacker® (Model: CPRP-3-BLU) & Guard Dog® (Model: CPRP-3GD-BLU). Checkers Accessibility Ramps feature a gradual slope and slip-resistant surface to ensure a safe crossing point for... | |
| ADA Ramp Replacement Connector For Linebacker® (Model: CPRP-4/5-BLU) & Guard Dog® (Model: CPRP-5GD-BLU). Checkers Accessibility Ramps feature a gradual slope and slip-resistant surface to ensure a safe crossing point for... | |
| ADA Ramp Replacement Connector For Linebacker® (Models: CPRP-5GP-BLU, CPRP-1X125-BLU, And CPRP-1X225-BLU). Checkers Accessibility Ramps feature a gradual slope and slip-resistant surface to ensure a safe crossing point for carts, forklifts,... | |
| Build your own custom Diamondback® hose bridge system. With tunnels, ramps and tunnel connectors available, Diamondback® hose bridge systems allow the ability to connect any number of tunnel options as... | |
| Built from all-weather polyurethane, the Guard Dog's 3-channel drop-overs are made to protect both temporary and permanent fixtures such as pipes, conduits, and cable/hose lines. These medium duty drop over... | |
| Built from all-weather polyurethane, the Guard Dog's 3-channel drop-overs are made to protect both temporary and permanent fixtures such as pipes, conduits, and cable/hose lines. These protectors come in 18''... | |
| Built from all-weather polyurethane, the Linebacker 1-Channel Split Top Cable Protector is a quick, effective means of protecting single runs of cable or hose lines. With a lightweight, modular interlocking... | |
| CHECKER® CABLE PROTECTOR TRANSPORT CARTS are four wheel carts that allow one person to easily transport or store multiple GUARD DOG® Cable Protectors, LINEBACKER® Cable Protectors, or... | |
| Checkers® 1/2 ounce bottle of replacement glue for cable protector Anti-Slip Traction Kits Best if kept refrigerated PT# BSI-111 | |
| Checkers™ 3-Channel Accessibility Ramps feature a gradual slope and slip-resistant surface to ensure a safe crossing point for carts, forklifts, vehicles with small wheels and heavy trucks. In addition, each... | |
| Checkers™ 5-Channel Accessibility Ramps and Rails feature a gradual slope and slip-resistant surface to ensure a safe crossing point for carts, forklifts, vehicles with small wheels and heavy trucks. In... | |
| Checkers™ EXTREME CROSSOVER PADS provide protection for electrical cables used in mining and construction. Durable urethane construction withstands thousands of pounds of weight and endures constant pounding, impact, and abrasion... | |
| Checkers™ rubber duct systems protect and hide valuable cords and cables located in walkways or work areas. These non-metallic, flexible, industrial-grade rubber phone and internet cable cover protectors are extremely... | |
| Checkers™ rubber duct systems protect and hide valuable cords and cables located in walkways or work areas. These non-metallic, flexible, industrial-grade rubber protectors are extremely durable, easy to install and... | |
| Diamondback® single tunnel systems provide protection for valuable cable and hose lines while ensuring a safe method of passage for vehicles. High-density, all-weather urethane construction protects from damage by physical... | |
| Ensure your workplace is fully-compliant by providing a safe crossing for both vehicular and foot traffic. Designed for use with Linebacker 5-Channel General Purpose Cable Protection Systems and sporting patented... | |
| Fastlane® lightweight drop-over protectors are made from durable polyurethane and feature heavy-duty, patented L-Connectors for easily attaching additional protectors to extend to any desired length. Patented 5-bar tread plate... | |
| Grip Guard 5-channel cable protectors are the lightest in the world, weighing a staggering 75 percent less than rubber protectors and 60 percent less than other polyurethane protectors. Lightness isn't... | |
| Guard Dog® 3-channel drop-overs protect pipes, conduit, cable and hose lines that are permanently installed or mounted to the ground or floor. Drop-overs protect from above but do not... | |
| Guard Dog® 5-channel ADA cable protector has built-in ADA accessibility ramps to provide a safe crossing for vehicle and pedestrian traffic while protecting valuable electrical cables and hose lines. | |
| Guard Dog® love-profile cable protector models are the most compact top-loading cable protectors on the market, fitting cables up to 0.75" tall and 2.25" wide. These protectors provide a... | |
| Guard Dog® low-profile models are the most compact top-loading cable protectors on the market. These fit cables up to 0.75" tall and 2.25" wide. These protectors provide a safe... | |
| Guard Dog® low-profile models are the most compact top-loading cable protectors on the market. These protectors provide a safe and easy crossing for vehicle and pedestrian traffic, while still... | |
| Guard Dog® low-profile models are the most compact top-loading cable protectors on the market. Use cables up to 0.75" tall and 1.25" wide. These protectors provide a safe and... | |
| If you need to create a 45-degree turn in your cable protector system, use the 5-Channel General Purpose Guard Dog Left Turn. Offering the same level of durability as a... | |
| If you're placing cables or hoses in an area with high foot traffic, you need to protect them - for your sake as much as the pedestrians. Bumble Bee's 5-Channel... | |
| Illuminated Firefly® 5-channel cable protectors have a built-in battery powered LED lights in the ramps and brightly colored lids for increased visibility in low light situations. The Illuminated Firefly® cable... | |
| Intended for cables and hoses with a diameter of up to 1.25", the 5-Channel Light-Duty Bumble Bee End Boots come with patented T-Connectors. Another version is also available with Dog... | |
| Intended for use with 5-Channel Light-Duty Bumble Bee Cable Protectors, this Y-section piece allows you to introduce a two-way split into a cable protector system. Featuring a modular, interlocking design,... | |
| Linebacker®® 2-CHANNEL CABLE PROTECTORS with a hinged lid is one of the largest open top cable protectors on the market. This wide channel design provides a safe crossing for... | |
| Linebacker®® 3-CHANNEL CABLE PROTECTOR with hinged lid provides a safe crossing for vehicles and pedestrian traffic while protecting valuable electrical cables and hose lines from damage in extreme weather... | |
| Linebacker®® 4-CHANNEL CABLE PROTECTOR with hinged lid provides a safe crossing for vehicles and pedestrian traffic while protecting valuable electrical cables and hose lines from damage in extreme weather... | |
| Linebacker®® 4-CHANNEL GENERAL MANUFACTURING CABLE PROTECTOR with hinged lid protects valuable electrical cables and hose lines from damage while providing a safe crossing in high volume traffic areas. Modular... | |
| Linebacker®® 5-CHANNEL CABLE PROTECTOR with hinged lid provides a safe crossing for vehicles and pedestrian traffic while protecting valuable electrical cables and hose lines from damage in extreme weather... | |
| Low-light conditions can be incredibly dangerous. Firefly's Illuminated 5-channel cable protectors can make them less so. Designed with high-visibility lid colors, Firefly's protectors have battery-powered LED lights built directly into... | |
| Made of all-weather polyurethane and featuring a patented 5-bar tread surface, Guard Dog's 5-channel ADA cable protectors are equipped with built-in accessibility ramps. This allows them to provide safe passage... | |
| Made of all-weather polyurethane and featuring a patented 5-bar tread surface. Guard Dog's 5-channel ADA cable protectors are equipped with built-in accessibility ramps. This allows them to provide safe passage... | |
| Need to reroute the cables from your Bumble Bee 5-Channel Cable Protectors? The 5-Channel Light-Duty Bumble Bee T-Connector Cross Section can connect with up to four Bumble Bee Protectors while... | |
| Protect runs of cable at any type of worksite. Whether you're operating a construction site with medium-duty, load-bearing operations or an amusement park with heavy foot traffic, the Linebacker 1-channel... | |
| Sold in pairs of male and female, Guard Dog's End Caps are designed to round off a 5-channel cable protection system. With all-weather polyurethane construction, they provide extra protection for... | |
| Sometimes, you don't need an entire set of protectors. You just need a quick way to ensure that people don't trip over your hoses or damage your cables. And that's... | |
| The Guard Dog 5-Channel Cable Protector (model GD5X125) features a hinged lid, a modular, interlocking design, and the capacity to protect up to five cables and hoses with an outside... | |
| The Guard Dog 5-Channel Cable Protector features a hinged lid, a modular, interlocking design and the capacity to protect cables and hoses with an outside diameter of up to 1.325''. | |
| The Linebacker 45-degree Y Protector lets you split or join cable and hose runs while providing the same protection level as the Linebacker 5-Channel General Purpose Cable Protector. With patented... | |
| The utility crossover from Checkers™ provides drop-over protection for valuable cables and hoses while ensuring a method of safe passage for vehicle traffic. These lightweight and portable crossovers are manufactured... | |
| The Yellow Jacket® 3-channel AMS® (Advanced Modular System) is a patented technology that utilizes separate cable protector sections and ramps to create a system that is fully expandable... | |
| The Yellow Jacket® 5-channel AMS® (Advanced Modular System) is a patented technology that utilizes separate cable protector sections and ramps to create a system that is fully expandable... | |
| This Bumble Bee 5-Channel Cable Protector features a hinged lid, all-weather polyurethane construction, and features a Dog Bone connector for easy expandability. Ideal for use in light entertainment and utility... | |
| This patented, modular cable protector bridge does more than just add extra cable channels to your Guard Dog Cable Protectors. It does so while providing both vehicular and foot traffic... | |
| To split or join cable runs, rely on the Guard Dog's 5-Channel 4-Way Cross Protector. Compatible with cable diameters of up to 1.325'', it sports the same durable, all-weather polyurethane... | |
| Use 1-Channel Fastlane® Drop-Over Cable Protector 45 Degree Left Turns with FL1X1.5 Series. Fastlane® lightweight drop-over protectors are made from durable polyurethane and feature heavy-duty, patented L-Connectors for easily... | |
| Use 1-Channel Fastlane® Drop-Over Cable Protector 45 Degree Left Turns with FL1X4 Series. Fastlane® lightweight drop-over protectors are made from durable polyurethane and feature heavy-duty, patented L-Connectors for easily... | |
| Use 1-Channel Fastlane® Drop-Over Cable Protector 45 Degree Right Turns with FL1X1.5 Series. Fastlane® lightweight drop-over protectors are made from durable polyurethane and feature heavy-duty, patented L-Connectors for easily... | |
| Use 1-Channel Fastlane® Drop-Over Cable Protector 45 Degree Right Turns with FL1X4 Series. Fastlane® lightweight drop-over protectors are made from durable polyurethane and feature heavy-duty, patented L-Connectors for easily... | |
| Use 1-Channel Fastlane® Drop-Over Cable Protector 90 Degree Left Turns with FL1X1.5 Series. Fastlane® lightweight drop-over protectors are made from durable polyurethane and feature heavy-duty, patented L-Connectors for easily... | |
| Use 1-Channel Fastlane® Drop-Over Cable Protector 90 Degree Left Turns with FL1X4 Series. Fastlane® lightweight drop-over protectors are made from durable polyurethane and feature heavy-duty, patented L-Connectors for easily... | |
| Use 1-Channel Fastlane® Drop-Over Cable Protector 90 Degree Right Turns with FL1X1.5 Series. Fastlane® lightweight drop-over protectors are made from durable polyurethane and feature heavy-duty, patented L-Connectors for easily... | |
| Use 1-Channel Fastlane® Drop-Over Cable Protector 90 Degree Right Turns with FL1X4 Series. Fastlane® lightweight drop-over protectors are made from durable polyurethane and feature heavy-duty, patented L-Connectors for easily... | |
| Use 2-Channel Fastlane® Drop-Over Cable Protector 45 Degree Left Turns with FL2X1.75 Series. Fastlane® lightweight drop-over protectors are made from durable polyurethane and feature heavy-duty, patented L-Connectors for easily... | |
| Use 2-Channel Fastlane® Drop-Over Cable Protector 45 Degree Right Turns with FL2X1.75 Series. Fastlane® lightweight drop-over protectors are made from durable polyurethane and feature heavy-duty, patented L-Connectors for easily... | |
| Use 2-Channel Fastlane® Drop-Over Cable Protector 90 Degree Left Turns with FL2X1.75 Series. Fastlane® lightweight drop-over protectors are made from durable polyurethane and feature heavy-duty, patented L-Connectors for easily... | |
| Use 2-Channel Fastlane® Drop-Over Cable Protector 90 Degree Right Turns with FL2X1.75 Series. Fastlane® lightweight drop-over protectors are made from durable polyurethane and feature heavy-duty, patented L-Connectors for easily... | |
| Use 3-Channel Heavy-Duty Yellow Jacket® End Caps with YELLOW JACKET® 3-CHANNEL CABLE PROTECTOR with hinged lid. Provides a safe crossing in high volume traffic areas while protecting valuable electrical... | |
| Use 4-CHANNEL HEAVY DUTY Linebacker® END CAPS to close off cable protectors that guard hoses and cables up to 1.35" tall and 1.85" wide. End Caps Sold In Pairs Only... | |
| Use 4-CHANNEL HEAVY DUTY Linebacker®® LEFT TURN to make 45 degree left turns in the heavy duty cable protector route for hoses and cables up to 1.35" tall and... | |
| Use 4-CHANNEL HEAVY DUTY Linebacker®® RIGHT TURN to make 45 degree right turns in the heavy duty cable protector route for hoses and cables up to 1.35" tall and... | |
| Use 4-channel heavy-duty Yellow Jacket® end caps to close off Yellow Jacket® 4-Channel Cable Protectors. These cable protectors with hinged lid provides a safe crossing in high volume... | |
| Use 5-CHANNEL GENERAL PURPOSE END CAPS to close off Linebacker® Cable Protectors for cables and hoses up to 1.3" tall and 1.3" wide. End Caps Sold in Pairs Only (Male... | |
| Use the 1-Channel Fastlane® Drop-Over Cable Protector 45 Degree Left Turn with FL1X1.5 Series. Fastlane® lightweight drop-over protectors are made from durable polyurethane and feature heavy-duty, patented L-Connectors for... | |
| Use the 1-Channel Fastlane® Drop-Over Cable Protector 45 Degree Left Turn with FL1X4 Series. Fastlane® lightweight drop-over protectors are made from durable polyurethane and feature heavy-duty, patented L-Connectors for... | |
| Use the 1-Channel Fastlane® Drop-Over Cable Protector 45 Degree Right Turn with FL1X1.5 Series. Fastlane® lightweight drop-over protectors are made from durable polyurethane and feature heavy-duty, patented L-Connectors for... | |
| Use the 1-Channel Fastlane® Drop-Over Cable Protector 45 Degree Right Turn with FL1X4 Series. Fastlane® lightweight drop-over protectors are made from durable polyurethane and feature heavy-duty, patented L-Connectors for... | |
| Use the 1-Channel Fastlane® Drop-Over Cable Protector 90 Degree Left Turn with FL1X1.5 Series. Fastlane® lightweight drop-over protectors are made from durable polyurethane and feature heavy-duty, patented L-Connectors for... | |
| Use the 1-Channel Fastlane® Drop-Over Cable Protector 90 Degree Left Turn with FL1X4 Series. Fastlane® lightweight drop-over protectors are made from durable polyurethane and feature heavy-duty, patented L-Connectors for... | |
| Use the 1-Channel Fastlane® Drop-Over Cable Protector 90 Degree Right Turn with FL1X1.5 Series. Fastlane® lightweight drop-over protectors are made from durable polyurethane and feature heavy-duty, patented L-Connectors for... | |
| Use the 1-Channel Fastlane® Drop-Over Cable Protector 90 Degree Right Turn with FL1X4 Series. Fastlane® lightweight drop-over protectors are made from durable polyurethane and feature heavy-duty, patented L-Connectors for... | |
| Use the 2-Channel Fastlane® Drop-Over Cable Protector 45 Degree Left Turn with FL2X1.75 Series. Fastlane® lightweight drop-over protectors are made from durable polyurethane and feature heavy-duty, patented L-Connectors for... | |
| Use the 2-Channel Fastlane® Drop-Over Cable Protector 45 Degree Right Turn with FL2X1.75 Series. Fastlane® lightweight drop-over protectors are made from durable polyurethane and feature heavy-duty, patented L-Connectors for... | |
| Use the 2-Channel Fastlane® Drop-Over Cable Protector 90 Degree Left Turn with FL2X1.75 Series. Fastlane® lightweight drop-over protectors are made from durable polyurethane and feature heavy-duty, patented L-Connectors for... | |
| Use the 2-Channel Fastlane® Drop-Over Cable Protector 90 Degree Right Turn with FL2X1.75 Series. Fastlane® lightweight drop-over protectors are made from durable polyurethane and feature heavy-duty, patented L-Connectors for... | |
| Use the 3-Channel Heavy Duty Linebacker® End Caps with Linebacker®® 3-CHANNEL CABLE PROTECTOR with hinged lid. Provides a safe crossing for vehicles and pedestrian traffic while protecting valuable electrical... | |
| Use the 3-Channel Heavy Duty Linebacker® Left Turn with Linebacker®® 3-CHANNEL CABLE PROTECTOR with hinged lid. Provides a safe crossing for vehicles and pedestrian traffic while protecting valuable electrical... | |
| Use the 3-Channel Heavy Duty Linebacker® Right Turn with Linebacker®® 3-CHANNEL CABLE PROTECTOR with hinged lid. Provides a safe crossing for vehicles and pedestrian traffic while protecting valuable electrical... | |
| Use the 3-Channel Heavy-Duty Yellow Jacket® AMS® System Female Ramp with The Yellow Jacket® 3-channel AMS® (Advanced Modular System). The Yellow Jacket® 3-channel AMS® (Advanced Modular... | |
| Use the 3-Channel Heavy-Duty Yellow Jacket® AMS® System Male Ramp with The Yellow Jacket® 3-channel AMS® (Advanced Modular System). The Yellow Jacket® 3-channel AMS® (Advanced Modular... | |
| Use the 3-Channel Heavy-Duty Yellow Jacket® Left Turn with YELLOW JACKET® 3-CHANNEL CABLE PROTECTOR with hinged lid. Provides a safe crossing in high volume traffic areas while protecting valuable... | |
| Use the 3-Channel Yellow Jacket® AMS® Accessibility Female ADA Ramp with The YELLOW JACKET® 3-CHANNEL AMS® (Advanced Modular System). The YELLOW JACKET® 3-CHANNEL AMS® (Advanced Modular... | |
| Use the 3-Channel Yellow Jacket® AMS® Accessibility Female Side Ramp with The YELLOW JACKET® 3-CHANNEL AMS® (Advanced Modular System). The YELLOW JACKET® 3-CHANNEL AMS® (Advanced Modular... | |
| Use the 3-Channel Yellow Jacket® AMS® Accessibility Male ADA Ramp with The YELLOW JACKET® 3-CHANNEL AMS® (Advanced Modular System). The YELLOW JACKET® 3-CHANNEL AMS® (Advanced Modular... | |
| Use the 3-Channel Yellow Jacket® AMS® Accessibility Male Side Ramp with The YELLOW JACKET® 3-CHANNEL AMS® (Advanced Modular System). The YELLOW JACKET® 3-CHANNEL AMS® (Advanced Modular... | |
| Use the 4-Channel General Manufacturing Linebacker® "Y" with Linebacker®® 4-CHANNEL GENERAL MANUFACTURING CABLE PROTECTOR with hinged lid. Protects valuable electrical cables and hose lines from damage while providing a... | |
| Use the 4-Channel General Manufacturing Linebacker® 4-Way Cross with Linebacker®® 4-CHANNEL GENERAL MANUFACTURING CABLE PROTECTOR with hinged lid. Protects valuable electrical cables and hose lines up to 3" high... | |
| Use the 4-CHANNEL GENERAL MANUFACTURING Linebacker® END CAPS to close off either end of the cable protection system. Use for cables and hoses up to 3" tall and 3" wide. | |
| Use the 5-Channel General Purpose Guard Dog® End Caps with Guard Dog® 5-channel cable protector with hinged lid. Provides a safe crossing for vehicle and pedestrian traffic while protecting... | |
| Use the 5-Channel Heavy Duty Linebacker® End Caps with Linebacker®® 5-channel cable protector with hinged lid. Provides a safe crossing for vehicles and pedestrian traffic while protecting valuable electrical... | |
| Use the 5-Channel Heavy Duty Linebacker® Left Turn with Linebacker®® 5-channel cable protector with hinged lid. Provides a safe crossing for vehicles and pedestrian traffic while protecting valuable electrical... | |
| Use the 5-Channel Heavy Duty Linebacker® Right Turn with Linebacker®® 5-channel cable protector with hinged lid. Provides a safe crossing for vehicles and pedestrian traffic while protecting valuable electrical... | |
| Use the 5-Channel Heavy-Duty Yellow Jacket® 4-Way Cross with Yellow Jacket® 5-channel cable protector with hinged lid. Provides a safe crossing in high volume traffic areas while protecting valuable... | |
| Use the 5-Channel Heavy-Duty Yellow Jacket® AMS® System Center Section with The Yellow Jacket® 5-channel AMS® (Advanced Modular System). The Yellow Jacket® 5-channel AMS® (Advanced Modular... | |
| Use the 5-Channel Heavy-Duty Yellow Jacket® AMS® System Female Interconnect with The Yellow Jacket® 5-channel AMS® (Advanced Modular System) Kit 1. The Yellow Jacket® 5-channel AMS® | |
| Use the 5-Channel Heavy-Duty Yellow Jacket® AMS® System Female Ramp with The Yellow Jacket® 5-channel AMS® (Advanced Modular System). The Yellow Jacket® 5-channel AMS® (Advanced Modular... | |
| Use the 5-Channel Heavy-Duty Yellow Jacket® AMS® System Male Interconnect with The Yellow Jacket® 5-channel AMS® (Advanced Modular System) Kit 1. The Yellow Jacket® 5-channel AMS® | |
| Use the 5-Channel Heavy-Duty Yellow Jacket® AMS® System Male Ramp with The Yellow Jacket® 5-channel AMS® (Advanced Modular System). The Yellow Jacket® 5-channel AMS® (Advanced Modular... | |
| Use the 5-Channel Heavy-Duty Yellow Jacket® End Caps with Yellow Jacket® 5-channel cable protector with hinged lid. Provides a safe crossing in high volume traffic areas while protecting valuable... | |
| Use the 5-Channel Heavy-Duty Yellow Jacket® Left Turn with Yellow Jacket® 5-channel cable protector with hinged lid. Provides a safe crossing in high volume traffic areas while protecting valuable... | |
| Use the 5-Channel Heavy-Duty Yellow Jacket® Right Turn with Yellow Jacket® 5-channel cable protector with hinged lid. Provides a safe crossing in high volume traffic areas while protecting valuable... | |
| Use the 5-Channel Yellow Jacket® AMS® Center® Accessibility Female ADA Ramp with The Yellow Jacket® 5-channel AMS® (Advanced Modular System). The Yellow Jacket® 5-channel AMS® (Advanced... | |
| Use the 5-Channel Yellow Jacket® AMS® Center® Accessibility Female ADA Side Ramp with The Yellow Jacket® 5-channel AMS® (Advanced Modular System). The Yellow Jacket® 5-channel AMS® | |
| Use the 5-Channel Yellow Jacket® AMS® Center® Accessibility Female Side Ramp with The Yellow Jacket® 5-channel AMS® (Advanced Modular System). The Yellow Jacket® 5-channel AMS® (Advanced... | |
| Use the 5-Channel Yellow Jacket® AMS® Center® Accessibility Male ADA Side Ramp with The Yellow Jacket® 5-channel AMS® (Advanced Modular System). The Yellow Jacket® 5-channel AMS® | |
| Weighing in at only 23 lbs, the Grip Guard 3-Channel Cable Protector is the lightest of its kind. Constructed of durable, high-impact, non-conductive polyurethane, it's also resistant to oils, fuels... | |
| Whether you operate an amusement park, an industrial site, a construction firm or an entertainment venue, at some point you'll need a means of protecting electrical cables and hose lines. | |
| Whether you're hosting an event in a public venue, managing an industrial facility, setting up a construction site or working in a commercial setting, you need to find a way... | |
| Whether you're protecting your personnel, ensuring your worksite is compliant with safety requirements or providing safe passage for vehicular traffic, these 1-Channel General Purpose Linebacker Ramps are more than up... | |
| Whether you're working with heavy-duty, high load-bearing operations or in a lighter-duty, more general-purpose setting, you may occasionally need to easily deploy a system on short notice. Linebacker's 1-Channel Drop... | |
| With a patented design featuring a gradual slope and textured slip-resistant surface, these ramps provide a safe crossover for use with General Purpose 1-Channel Linebacker Cable Protectors with 1.25" channel... | |
| Yellow Jacket® 5-channel ADA cable protectors have built-in ADA accessibility ramps to provide a safe crossing for vehicle and pedestrian traffic while protecting valuable electrical cables and hose lines. Because... | |
| Yellow Jacket® 1-channel cable protector with hinged lid protect valuable large electrical cables and hose lines that are up to 5 inches tall from damage while providing a safe... | |
| Yellow Jacket® 2-channel cable protector with hinged lid provides a safe crossing in high volume traffic areas while protecting valuable electrical cables and hose lines from damage. Use this... | |
| YELLOW JACKET® 3-CHANNEL CABLE PROTECTOR with hinged lid provides a safe crossing in high volume traffic areas while protecting valuable electrical cables and hose lines from damage. Modular interlocking... | |
| Yellow Jacket® 4-channel cable protector with hinged lid provides a safe crossing in high volume traffic areas while protecting valuable electrical cables and hose lines up to 1.25" tall... | |
| Yellow Jacket® 5-channel cable protector with hinged lid provides a safe crossing in high volume traffic areas while protecting valuable electrical cables and hose lines from damage. Heavy-duty modular... | |
| Yellow Jacket® 5-channel cable protector with hinged lid provides a safe crossing in high volume traffic areas while protecting valuable electrical cables and hose lines from damage. The heavy-duty... | |
| Your cable protection system isn't always going to run straight. On occasion, you're going to need to weave it around obstacles. And that's where the Guard Dog 5-Channel General Purpose... |