General-purpose non-lighted warning whips with telescoping pole are adjustable length whips that extend to 8, 10, 13, 15, and 21 feet. These whips are divided into sections that are connected by cam-locks. To adjust the whip length, simply flip the handle up on the cam-lock to loosen, extend the section(s) to the desired length, and then flip down the handle on the cam-lock to tighten. This easy-to-use system allows you to quickly remove a whip and break it down into a manageable size that can be easily stored in a vehicle. With a high-visibility flag, these warning whips provide easy identification of other vehicles, equipment, and important sites in your area. Telescoping pole whips feature a painted white fiberglass pole that protects against fiber bloom and a heavy duty Day Bright™® fluorescent nylon mesh flag with a 3M®® Scotchlite®® reflective X. This system requires a hitch mount for vehicle attachment.
8, 10, 13, 15, or 21-foot lengths available
Tallest whip in the WHIPS line
Adjusts quickly with cam-locks
Heavy duty orange Day Bright™® fluorescent nylon mesh flag with 3M® Scotchlite® reflective X
Whip constructed of premium fiberglass resin WARNING: This product can expose you to chemicals including Nickel Compounds, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information go to www.P65Warnings.ca.g
ov.
General-purpose non-lighted warning whips with telescoping pole are adjustable length whips that extend to 8, 10, 13, 15, and 21 feet. These whips are divided into sections that are connected by cam-locks. To adjust the whip length, simply flip the handle up on the cam-lock to loosen, extend the section(s) to the desired length, and then flip down the handle on the cam-lock to tighten. This easy-to-use system allows you to quickly remove a whip and break it down into a manageable size that can be easily stored in a vehicle. With a high-visibility flag, these warning whips provide easy identification of other vehicles, equipment, and important sites in your area. Telescoping pole whips feature a painted white fiberglass pole that protects against fiber bloom and a heavy duty Day Bright™® fluorescent nylon mesh flag with a 3M®® Scotchlite®® reflective X. This system requires a hitch mount for vehicle attachment.
- 8, 10, 13, 15, or 21-foot lengths available
- Tallest whip in the WHIPS line
- Adjusts quickly with cam-locks
- Heavy duty orange Day Bright™® fluorescent nylon mesh flag with 3M® Scotchlite® reflective X
- Whip constructed of premium fiberglass resin
WARNING: This product can expose you to chemicals including Nickel Compounds, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information go to www.P65Warnings.ca.gov.