Checkers 8ft Super Whip Lighted Warning Whip with White LED and 12" Orange Flag with Yellow Reflective X - SW8W SW8W

Description
Super Whips heavy-duty lighted warning whips with stainless steel threaded mounting base are designed without a lamp socket connection to eliminate failures often caused by socket corrosion. Super Whips heavy-duty lighted warning whips include a sealed electrical connection with 18" pigtail, nylon-mesh flag, flexible fiberglass whip and an ultra Heavy-duty spring, Day Bright™® fluorescent orange nylon mesh flag with yellow 3M®® Scotchlite®® reflective X, premium fiberglass resin whip, and these whips are wired with a high-quality power cable that is integrated directly into the whips, which eliminates potential breaks to the internal wires. They also include a polyolefin heat-shrink tubing to contain the fiberglass and prevent personal injury from fiberglass deterioration or fractures in the fiberglass whip. Super whips are engineered with a cold temperature rating of -75 C/-10° F. These whips are available in 3, 5, 6, 8, 10 or 12 foot lengths and come with a solid amber 12 LED light and a 12" x 11" orange flag with a yellow 3M®® Scotchlite®® reflective X. 3, 5, 6, 8, 10, or 12 foot lengths available Includes chrome plated, ultra heavy duty spring mount with 18" pigtail Heavy duty Day Bright™® Florescent orange nylon mesh flag with yellow 3M® Scotchlite® reflective X Comes with a solid amber 12-LED light Whip constructed of premium fiberglass resin High-quality continuous power cable from light to base
Description
Super Whips heavy-duty lighted warning whips with stainless steel threaded mounting base are designed without a lamp socket connection to eliminate failures often caused by socket corrosion. Super Whips heavy-duty lighted warning whips include a sealed electrical connection with 18" pigtail, nylon-mesh flag, flexible fiberglass whip and an ultra Heavy-duty spring, Day Bright™® fluorescent orange nylon mesh flag with yellow 3M®® Scotchlite®® reflective X, premium fiberglass resin whip, and these whips are wired with a high-quality power cable that is integrated directly into the whips, which eliminates potential breaks to the internal wires. They also include a polyolefin heat-shrink tubing to contain the fiberglass and prevent personal injury from fiberglass deterioration or fractures in the fiberglass whip. Super whips are engineered with a cold temperature rating of -75 C/-10° F. These whips are available in 3, 5, 6, 8, 10 or 12 foot lengths and come with a solid amber 12 LED light and a 12" x 11" orange flag with a yellow 3M®® Scotchlite®® reflective X. 3, 5, 6, 8, 10, or 12 foot lengths available Includes chrome plated, ultra heavy duty spring mount with 18" pigtail Heavy duty Day Bright™® Florescent orange nylon mesh flag with yellow 3M® Scotchlite® reflective X Comes with a solid amber 12-LED light Whip constructed of premium fiberglass resin High-quality continuous power cable from light to base

Suppliers

Company
Product
Description
Supplier Links
8ft Super Whip Lighted Warning Whip with White LED and 12
Broomfield, CO, United States
8ft Super Whip Lighted Warning Whip with White LED and 12" Orange Flag with Yellow Reflective X - SW8W
SW8W
8ft Super Whip Lighted Warning Whip with White LED and 12" Orange Flag with Yellow Reflective X - SW8W SW8W
Super Whips heavy-duty lighted warning whips with stainless steel threaded mounting base are designed without a lamp socket connection to eliminate failures often caused by socket corrosion. Super Whips heavy-duty lighted warning whips include a sealed electrical connection with 18" pigtail, nylon-mesh flag, flexible fiberglass whip and an ultra Heavy-duty spring, Day Bright™® fluorescent orange nylon mesh flag with yellow 3M®® Scotchlite®® reflective X, premium fiberglass resin whip, and these whips are wired with a high-quality power cable that is integrated directly into the whips, which eliminates potential breaks to the internal wires. They also include a polyolefin heat-shrink tubing to contain the fiberglass and prevent personal injury from fiberglass deterioration or fractures in the fiberglass whip. Super whips are engineered with a cold temperature rating of -75 C/-10° F. These whips are available in 3, 5, 6, 8, 10 or 12 foot lengths and come with a solid amber 12 LED light and a 12" x 11" orange flag with a yellow 3M®® Scotchlite®® reflective X. 3, 5, 6, 8, 10, or 12 foot lengths available Includes chrome plated, ultra heavy duty spring mount with 18" pigtail Heavy duty Day Bright™® Florescent orange nylon mesh flag with yellow 3M® Scotchlite® reflective X Comes with a solid amber 12-LED light Whip constructed of premium fiberglass resin High-quality continuous power cable from light to base

Super Whips heavy-duty lighted warning whips with stainless steel threaded mounting base are designed without a lamp socket connection to eliminate failures often caused by socket corrosion. Super Whips heavy-duty lighted warning whips include a sealed electrical connection with 18" pigtail, nylon-mesh flag, flexible fiberglass whip and an ultra Heavy-duty spring, Day Bright™® fluorescent orange nylon mesh flag with yellow 3M®® Scotchlite®® reflective X, premium fiberglass resin whip, and these whips are wired with a high-quality power cable that is integrated directly into the whips, which eliminates potential breaks to the internal wires. They also include a polyolefin heat-shrink tubing to contain the fiberglass and prevent personal injury from fiberglass deterioration or fractures in the fiberglass whip. Super whips are engineered with a cold temperature rating of -75 C/-10° F. These whips are available in 3, 5, 6, 8, 10 or 12 foot lengths and come with a solid amber 12 LED light and a 12" x 11" orange flag with a yellow 3M®® Scotchlite®® reflective X.

  • 3, 5, 6, 8, 10, or 12 foot lengths available
  • Includes chrome plated, ultra heavy duty spring mount with 18" pigtail
  • Heavy duty Day Bright™® Florescent orange nylon mesh flag with yellow 3M® Scotchlite® reflective X
  • Comes with a solid amber 12-LED light
  • Whip constructed of premium fiberglass resin
  • High-quality continuous power cable from light to base
Supplier's Site

Technical Specifications

  Checkers
Product Category Traffic Safety Equipment
Product Number SW8W
Product Name 8ft Super Whip Lighted Warning Whip with White LED and 12" Orange Flag with Yellow Reflective X - SW8W
Unlock Full Specs
to access all available technical data

Similar Products