Easy Rider® speed bump reduces vehicle speeds to 2-5 mph (approximate), making parking lots or light traffic streets safer for pedestrians and motorists. Constructed from 100% recycled tires, Easy Rider® speed bumps are preformed to ensure a smooth, safe ride. The Easy Riders® flexible design conforms to the contour of virtually any road surface. The Easy Riders® will not chip, crack, fade, crumble, rot or deteriorate. Channeled bottom helps facilitate drainage as well as cover cabling or piping. End caps can also be purchased to protect the speed bump ends as well as vehicles, sold separatley. In-molded reflective tape and cat’s eye reflectors enhance the speed bumps visibility at night warning drivers and pedestrians well in advance. Easy Rider® speed bumps are the ideal maintenance-free parking lot solution. In addition to enhancing parking lot safety, the bumps can lower insurance premiums for lot owners.
Reduces speed to 2-5mph
Molded highway reflective tape makes curb highly visible at night and "Cats Eye" Reflectors provide additional reflectivity at night
Modular design to cover the width of any roadway and flexes slightly to confirm to the contour of uneven surfaces and gravel
Resistant to damage from ultraviolet light and precipitation including ice, road salt, gas and oil. Does not change with extreme weather swings
Long lasting and cost efficient
Made with corrosion resistant recycled rubber for long lasting durability and dependability
Weight Max Capacity 40,000 lbs
Brittleness at -40F to 70hrs at 150F no change
Warranty: 3 years on the product; 1 year on the tape (under normal use)
Easy Rider® speed bump reduces vehicle speeds to 2-5 mph (approximate), making parking lots or light traffic streets safer for pedestrians and motorists. Constructed from 100% recycled tires, Easy Rider® speed bumps are preformed to ensure a smooth, safe ride. The Easy Riders® flexible design conforms to the contour of virtually any road surface. The Easy Riders® will not chip, crack, fade, crumble, rot or deteriorate. Channeled bottom helps facilitate drainage as well as cover cabling or piping. End caps can also be purchased to protect the speed bump ends as well as vehicles, sold separatley. In-molded reflective tape and cat’s eye reflectors enhance the speed bumps visibility at night warning drivers and pedestrians well in advance. Easy Rider® speed bumps are the ideal maintenance-free parking lot solution. In addition to enhancing parking lot safety, the bumps can lower insurance premiums for lot owners.
- Reduces speed to 2-5mph
- Molded highway reflective tape makes curb highly visible at night and "Cats Eye" Reflectors provide additional reflectivity at night
- Modular design to cover the width of any roadway and flexes slightly to confirm to the contour of uneven surfaces and gravel
- Resistant to damage from ultraviolet light and precipitation including ice, road salt, gas and oil. Does not change with extreme weather swings
- Long lasting and cost efficient
- Made with corrosion resistant recycled rubber for long lasting durability and dependability
- Weight Max Capacity 40,000 lbs
- Brittleness at -40F to 70hrs at 150F no change
- Warranty: 3 years on the product; 1 year on the tape (under normal use)