Checkers Datasheets for Ground Protection Mats and Portable Roadway
Ground protection mats and portable roadways are temporary material installations that reduce damage to underlying surfaces from traffic and also provide better traction for equipment and individuals.
Ground Protection Mats and Portable Roadway: Learn more
| Product Name | Notes |
|---|---|
| AlturnaMAT® is a high load capacity HDPE mat boasting an aggressive diamond plate tread design and a high load capacity ideal for use over soft or sensitive ground conditions in... | |
| AlturnaMAT® is a high load capacity mat boasting an aggressive diamond plate tread design and a high load capacity ideal for use over soft or sensitive ground conditions in the... | |
| AlturnaMAT® Mat-Paks are a convenient, economical package of 12 mats plus accessories and metal storage-skid rack. Mat-Paks include (12) 4' x 8' or 3' x 8' Mats, (20) Single Turn-A-Links,... | |
| LibertyMat/EuroMat® is a market-leading medium-duty ground protection mat designed as an ideal manhandle-able solution in a wide range of applications including temporary roadways, work pads, depot storage areas, or as... | |
| Mud-Traks® delivers the strength, durability, and longevity needed to get through the harshest terrain and is ideal for use in the heavy construction, civil engineering, transmission, utilities, and oil & | |
| SafetyTech® is a high load capacity outrigger crane pad with a vertical load bearing capacity of up to 140,000lbs* for our largest size. It is designed to fully support vehicles... | |
| TrakMat® ground protection has a load bearing capacity of up to 90 tons*. It is designed to allow large vehicles to easily traverse over grass, sidewalks, driveways and more without... | |
| TrakMAT® Mat-Paks are a convenient, economical package of 12 mats plus accessories and metal storage-skid rack. Mat-Paks include (12) 4' x 8' or 3' x 8' Mats, (20) Single Turn-A-Links,... | |
| VersaMAT® Mat-Paks are a convenient, economical package of 12 mats plus accessories and metal storage-skid rack. Mat-Paks include (12) 4' x 8' or 3' x 8' Mats, (20) Single Turn-A-Links,... | |
|
2' x 8' VersaMAT® Ground Protection Mat with Hand Holes 120 Ton Capacity, Clear - CV28HH8 -- CV28HH8
2' x 8' VersaMAT® Ground Protection Mat, One Smooth Side, 120 Ton Capacity, Black - VM28S1 -- VM28S1
2' x 8' VersaMAT® Ground Protection Mat, One Smooth Side, 120 Ton Capacity, Clear - CV28S1 -- CV28S1
3' x 8' VersaMAT® Ground Protection Mat with Hand Holes 120 Ton Capacity, Clear - CV38HH8 -- CV38HH8
3' x 8' VersaMAT® Ground Protection Mat, One Smooth Side, 120 Ton Capacity, Black - VM38S1 -- VM38S1
3' x 8' VersaMAT® Ground Protection Mat, One Smooth Side, 120 Ton Capacity, Clear - CV38S1 -- CV38S1
4' x 8' VersaMAT® Ground Protection Mat with Hand Holes 120 Ton Capacity, Clear - CV48HH8 -- CV48HH8
|
VersaMAT® was developed to be a more multi-functional ground protection mat for use where a user is looking for the additional benefit of a walking or standing/working surface with a... |