Safety Rider® Vulcanized Speed Hump is an economical solution designed to slow traffic to 10-15 mph (approximate) while maintaining a continuous traffic flow. Made from vulcanized rubber, the module units can be combined to cover the width of any roadway. The molded rubber pattern provides an anti-skid surface to help prevent vehicles and pedestrians from slipping. Ready to pick-up and install, rain or shine, the Safety Rider® vulcanized speed hump is a durable solution for any location where slow traffic is required.
Made of 100% corrosion resistant vulcanized recycled rubber for long lasting durability and dependability
Built to withstand abuse from ultraviolet light and precipitation including ice, road salt, gas and oil and does not change with extreme weather swings
The modular interlocking tongue and groove system, creates a uniform surface fit any road width's
High-impact, high traction recycled rubber won't break, chip, crack, or fade
Molded reflective tape on the mid-sections provide optimal visibility, even on a dark night and in bad weather, alerting drivers well in advance
Long lasting and cost efficient
End caps to provide a smooth finish to the ends of the hump and for protecting section ends from wear and tear
Emergency-vehicle friendly. Heavy load bearing. Tensile strength minimum of 500 psi
Warranty: 1 year on the product; 1 year on the tape (under normal use)
Safety Rider® Vulcanized Speed Hump is an economical solution designed to slow traffic to 10-15 mph (approximate) while maintaining a continuous traffic flow. Made from vulcanized rubber, the module units can be combined to cover the width of any roadway. The molded rubber pattern provides an anti-skid surface to help prevent vehicles and pedestrians from slipping. Ready to pick-up and install, rain or shine, the Safety Rider® vulcanized speed hump is a durable solution for any location where slow traffic is required.
- Made of 100% corrosion resistant vulcanized recycled rubber for long lasting durability and dependability
- Built to withstand abuse from ultraviolet light and precipitation including ice, road salt, gas and oil and does not change with extreme weather swings
- The modular interlocking tongue and groove system, creates a uniform surface fit any road width's
- High-impact, high traction recycled rubber won't break, chip, crack, or fade
- Molded reflective tape on the mid-sections provide optimal visibility, even on a dark night and in bad weather, alerting drivers well in advance
- Long lasting and cost efficient
- End caps to provide a smooth finish to the ends of the hump and for protecting section ends from wear and tear
- Emergency-vehicle friendly. Heavy load bearing. Tensile strength minimum of 500 psi
- Warranty: 1 year on the product; 1 year on the tape (under normal use)