Super Whips heavy-duty lighted warning whips with stainless steel threaded mounting base are designed without a lamp socket connection to eliminate failures often caused by socket corrosion. Super Whips heavy-duty lighted warning whips include a sealed electrical connection with 18" pigtail, nylon-mesh flag, flexible fiberglass whip and an ultra Heavy-duty spring, Day Bright™® fluorescent orange nylon mesh flag with yellow 3M®® Scotchlite®® reflective X, premium fiberglass resin whip, and these whips are wired with a high-quality power cable that is integrated directly into the whips, which eliminates potential breaks to the internal wires. They also include a polyolefin heat-shrink tubing to contain the fiberglass and prevent personal injury from fiberglass deterioration or fractures in the fiberglass whip. Super whips are engineered with a cold temperature rating of -75 C/-10° F. These whips are available in 3, 5, 6, 8, 10 or 12 foot lengths and come with a solid amber 12 LED light and a 12" x 11" orange flag with a yellow 3M®® Scotchlite®® reflective X.
3, 5, 6, 8, 10, or 12 foot lengths available
Includes chrome plated, ultra heavy duty spring mount with 18" pigtail
Heavy duty Day Bright™® Florescent orange nylon mesh flag with yellow 3M® Scotchlite® reflective X
Comes with a solid amber 12-LED light
Whip constructed of premium fiberglass resin
High-quality continuous power cable from light to base
Super Whips heavy-duty lighted warning whips with stainless steel threaded mounting base are designed without a lamp socket connection to eliminate failures often caused by socket corrosion. Super Whips heavy-duty lighted warning whips include a sealed electrical connection with 18" pigtail, nylon-mesh flag, flexible fiberglass whip and an ultra Heavy-duty spring, Day Bright™® fluorescent orange nylon mesh flag with yellow 3M®® Scotchlite®® reflective X, premium fiberglass resin whip, and these whips are wired with a high-quality power cable that is integrated directly into the whips, which eliminates potential breaks to the internal wires. They also include a polyolefin heat-shrink tubing to contain the fiberglass and prevent personal injury from fiberglass deterioration or fractures in the fiberglass whip. Super whips are engineered with a cold temperature rating of -75 C/-10° F. These whips are available in 3, 5, 6, 8, 10 or 12 foot lengths and come with a solid amber 12 LED light and a 12" x 11" orange flag with a yellow 3M®® Scotchlite®® reflective X.
- 3, 5, 6, 8, 10, or 12 foot lengths available
- Includes chrome plated, ultra heavy duty spring mount with 18" pigtail
- Heavy duty Day Bright™® Florescent orange nylon mesh flag with yellow 3M® Scotchlite® reflective X
- Comes with a solid amber 12-LED light
- Whip constructed of premium fiberglass resin
- High-quality continuous power cable from light to base