Takachi Electronics Enclosure Co., Ltd. Datasheets for Bumpers
Bumpers are elastomeric hardware devices used for edge protection, cushioning, and impact absorption.
Bumpers: Learn more
| Product Name | Notes |
|---|---|
| Affordable molded type adhesive rubber feet. 12 sizes from φ6~φ26 available in black. Sold in 10 pcs pack. | |
| Aluminum material gives it a refined and elegant look. Suitable for audio equipment use. Elastomeric foam pad for anti-slip purpose can be found on the underside of the feet. 3... | |
| Cylindrical semi-transparent type rubber feet with adhesive tape. Sold in packs of 10 pcs. Please note synthetic rubber may leave stains on the touching surface after an extended period of... | |
| Double shot injection molded feet with soft and well-designed rounded shape. Non-slip design with Elastomer (TPE) pad. Available in 3 different color patterns (2 color patterns for TLW-70 models). TLW-70E... | |
| Hemispherical semi-transparent type rubber feet with adhesive tape. Sold in packs of 10 pcs. *Please note synthetic rubber may leave stains on the touching surface after an extended period of... | |
| Hemispherical shape bottom adhesive rubber feet. 8 different sizes are available. Sold in 10 pcs pack. | |
| Inserting type rubber feet into the holes on the enclosures. Hole milling on the enclosures is required to insert these inserting type rubber feet. 7 different sizes available. Sold in... | |
| Low cost rubber feet in square shape. 4 different sizes are available. Sold in 10 pcs pack. | |
| Plastic feet equipped with soft padding on the bottom to prevent sliding. 4 different sizes are available. Sold in 10 pcs pack. | |
| Plated plastic feet available in silver and gold plated versions. Elastomeric foam pad for anti-slip purpose can be found at the underside of the feet. Suitable for audio equipment use. | |
| Screw mount elastomer feet. (TPE feet.) Anti-slip elastomer material. Prepare screws for installation. Resistant against color migration. 7 different sizes available. | |
| Screw mount type rubber feet. Built-in washer and non-washer types are available. Sold in 10 pcs pack. *Mounting screws are not included. | |
| Snap-in elastomer feet. Easy installation with rivet pin. Elastomer material is resistant against color migration. Requires a hole for installation. 7 different sizes are available. | |
| Square shape semi-transparent type rubber feet with adhesive tape. Sold in packs of 10 pieces. *Please note synthetic rubber may leave stains on the touching surface after an extended period... | |
| The surface treatment and finish allows the feet to exhibit a polished and luxurious feel. Non-slip VMQ O-ring is present on the underside of the feet. Suitable for use in... | |
| Tilt leg kit for desktop enclosures. Useful for measuring instruments and controllers. Available in black, light gray, and dark gray colors. Sold in 1 set including front feet x 2... | |
| Tilt stand for small instrument enclosures. Available in black. |