Sandvik Coromant Co. Datasheets for Boring Tools
Boring tools are used to cut or finish the inner diameter of holes.
Boring Tools: Learn more
| Product Name | Notes |
|---|---|
| Boring small-diameter holes even at long overhangs has never been easier. Sandvik Coromant is now expanding the fine boring offer with new boring concepts. CoroTurn XS boring bars and the... | |
| CoroBore® XL is the boring tool system for large diameter boring. The bridges and holders enable rough boring to be completed with high productivity. The system gives a more... | |
| CoroBore® 820 is your first choice for rough boring. The comprehensive program of tool bodies, slides, shims, and cutting inserts allow CoroBore 820 to be configured to suit the... | |
| CoroBore® 825 is the first choice for all fine boring operations. The tools can be adjusted radially in order to cover a certain diameter range with one tool. The... | |
| CoroBore® 825 XL and CoroBore® 826 XL are the first choices for large diameter fine boring. The tools can be adjusted radially in order to cover a certain... | |
| Coromant U drill could be used in broad machining conditions. High tool body strength enables demanding plunge drilling operations Center and periphery insert Geometries and grades for all materials... | |
| CoroPlex TB is a combined turning and boring tool with two inserts in the same tool. The Sandvik Coromant advanced nozzle technology will give you excellent chip control and longer... | |
| CoroPlex TT is a twin tool with great flexibility. With two turning inserts on the same tool, substantial tool changing time is saved. CoroPlex TT gives you a variety of... | |
| DuoBore™ 821 is a versatile rough boring tool that can be used in three different operation types: multi edge- , step- and single edge boring. The slides can be adjusted... | |
| Problems that originate from vibrations are frequently encountered in boring and other operations, especially when machining with long overhangs. The vibrations may cause bad surface texture, insufficient accuracy, loss of... | |
| The boring bars R429U together with the fine boring head .37A and high speed fine boring head .37B can be adjusted radially to cover a certain diameter range with one... | |
| Machining grooves with CoroBore® SL is a productive alternative to milling grooves. This fine-adjustable axial face grooving tool machines grooves in a large number of components and diameters. Benefits... |