Ecologix Environmental Systems Datasheets for Water Disinfection Systems
Water disinfection systems treat water to inactivate, destroy, and/or remove pathogenic bacteria, viruses, protozoa, and other parasites. Common methods include chlorination and alternative disinfectants.
Water Disinfection Systems: Learn more
| Product Name | Notes |
|---|---|
| A Sideline Filter vessel is a full-featured investment-cast filter vessel with an ASME Code Stamp. A bead, not sand, blasted finish that makes cleaning complete and a cover that can... | |
| Coagulants and flocculant's are formulated to assist in the solids/liquid separation of suspended particles in solution. Such particles are characteristically very small and the suspended stability of such particles (colloidal... | |
| Cone Filters are used to catch and filter any type of debris from the waste stream. A variety of mesh screens are available to remove small micron sized particulate as... | |
| Duoline filter housings are for applications where the system flow cannot be shut down for filter bag change out. Either a butterfly or ball valve assembly is used to divert... | |
| Ecologix offers a variety of sludge dewatering filter press units that range in processing capability from 4,500- 90,000 gallons per day. Customize your configuration with elevated legs, plate shifters, platform... | |
| For application versatility these all plastic housings will accept most standard 7" diameter filter bags. The single length vessel uses size (1) filter bag, 7" x 16", while the double... | |
| High-quality, economical filter housings for cost sensitive applications up to 100psi. Even if your application may not now require stainless steel, you can still take advantage of the superior corrosion... | |
| Miniline vessels are designed for self-supported installation. Stainless steel construction means years of reliable, precision filtration with no concern about corrosion problems and at a price that compares favorably to... | |
| Our 'Topline" series is the finest bag filter vessel available. From its high-performance design to its investment-cast components, everything about "Over the Top" is simply the best. The side inlet,... | |
| Ozone generators elimate odors from pump stations and lift stations. The ultra-violet light bulbs produce sweet smelling ozone which will elimate on contact any odor problem associated with raw sewage,... | |
| The H2Ozone 20 Ozone Injection System is designed to quickly integrate into an existing water line. The system produces and introduces 20 g/hr of ozone into a water flow of... | |
| The H2Ozone 60 Ozone Injection System is designed to quickly integrate into an existing water line. The system produces and introduces 60 g/hr of ozone into a water flow of... | |
| The H2Ozone 60 Ozone Injection System is designed to quickly integrate into an existing water line. This system produces 60 g/hr of ozone and is able to inject this ozone... | |
| The H2Ozone 80 Ozone Injection System is designed to quickly integrate into an existing water line. This system produces 80 g/hr of ozone and is able to inject this ozone... | |
| The H2Ozone Injection Skid designed to quickly integrate into an existing pressurized water line. Ozone from another source can be very effiently introduced into the water. Very good mass transfer... | |
| The H2Ozone-40 is similar to the smaller H2Ozone-30. The TS-40 Ozone Generator is used on this ozone injection system to produce an additional 10 g/hr of ozone. The H2Ozone 40... | |
| The ITS platform is centered on two main components: the MCT-900 and the MD-900. The Mobile Chemical Treatment unit doses and mixes precision levels of chemistry to prepare flowback or... | |
| The Maxiline VMBF SE design prevents the cover from being opened until the vessel has been properly vented. A threaded spindle mechanism, operated by a hand wheel, opens the clamp... |