Aries Electronics, Inc. Datasheets for Flat Cables

Flat cables are used in computers for internal connections to peripherals. They consist of highly stranded, individually-insulated conductors that are laid parallel and then fused in a flat, flexible ribbon form. Flat cables are also referred to as ribbon cables.
Flat Cables: Learn more

Page: 1 2
Product Name Notes
FEATURES 90° Pin-Staked Flex Jumpers combine thin, flexible, solid Cu conductors embedded between layers of tough, flexible, flame-retardant insulation For cable lengths under 2.000 [50.80], consult factory See Data Sheet...

Next >>