Aries Electronics, Inc. Flat Flex Ribbon Jumpers, Cables 09-001.25-154YP

Description
"9 Position Ribbon Cable 0.100"" (2.54mm) 1.250"" (31.75mm)"
Request a Quote Datasheet
Description
"9 Position Ribbon Cable 0.100"" (2.54mm) 1.250"" (31.75mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat Flex Ribbon Jumpers, Cables - 09-001.25-154YP-ND - DigiKey
Thief River Falls, MN, United States
Flat Flex Ribbon Jumpers, Cables
09-001.25-154YP-ND
Flat Flex Ribbon Jumpers, Cables 09-001.25-154YP-ND
"9 Position Ribbon Cable 0.100"" (2.54mm) 1.250"" (31.75mm)"

"9 Position Ribbon Cable 0.100"" (2.54mm) 1.250"" (31.75mm)"

Buy Now Datasheet
Cable Assemblies - 09-001.25-154YP - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
09-001.25-154YP
Cable Assemblies 09-001.25-154YP
Cable Assemblies YELLOW STREAK JUMPER PI

Cable Assemblies YELLOW STREAK JUMPER PI

Buy Now
Cable Assemblies - Flat Flex Ribbon Jumpers, Cables - 09-001.25-154YP - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Flat Flex Ribbon Jumpers, Cables
09-001.25-154YP
Cable Assemblies - Flat Flex Ribbon Jumpers, Cables 09-001.25-154YP
CABLE JUMPER 9POS 2.54MM 1.25"

CABLE JUMPER 9POS 2.54MM 1.25"

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 09-001.25-154YP-ND 09-001.25-154YP 09-001.25-154YP
Product Name Flat Flex Ribbon Jumpers, Cables Cable Assemblies Cable Assemblies - Flat Flex Ribbon Jumpers, Cables
Cable Type Flat Cable
Unlock Full Specs
to access all available technical data

Similar Products

Ivecon 30pin to OBD 2 female cables - QLC16084 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-4070LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 22.97 ft (70 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Ribbon Cable - 1792507 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Type Flat Cable
Cable Length 0.4987 ft (1.52 dm)
Standards / Certifications RoHS
View Details