Aries Electronics, Inc. Datasheets for Flat Cables
Flat cables are used in computers for internal connections to peripherals. They consist of highly stranded, individually-insulated conductors that are laid parallel and then fused in a flat, flexible ribbon form. Flat cables are also referred to as ribbon cables.
Flat Cables: Learn more
Page:
1
2
| Product Name | Notes |
|---|---|
| FEATURES A low-cost jumper available with pitch bars (Series 154YP) or without pitch bars (Series 154YS) Pitch bars help maintain 0.100 [2.54] conductor spacing GENERAL SPECIFICATIONS PITCH BAR: black UL... | |
| FEATURES Aries offers a wide array of DIP jumper configurations and wiring possibilities for all your programming needs Reliable, electronically-teste d solder connections DIP-end cable is potted to provide strain... | |
| FEATURES Aries offers a wide array of DIP jumper configurations and wiring possibilities for all your programming needs Reliable, electronically-teste d solder connections Protective covers are ultrasonically welded on and... | |
| FEATURES Aries offers a wide array of DIP jumper configurations and wiring possibilities for all your programming needs Reliable, electronically-teste d solder connections Protective covers are ultrasonically-welde d on and... | |
| FEATURES Aries offers a wide array of DIP jumper configurations for all your programming needs Reliable, electronically-teste d solder connections Protective covers are ultrasonically welded on and provide strain relief... | |
| FEATURES Aries offers a wide array of DIP jumper configurations for all your programming needs Reliable, electronically-teste d solder connections Protective covers are ultrasonically-welde d on and provide strain relief... | |
| FEATURES Aries offers a wide array of jumper configurations and wiring possibilities for all your programming needs Pitch bars help maintain 0.100 [2.54] conductor spacing 10-color cable allows for easy... | |
| FEATURES End connectors have Au-plated, solid Brass pins on 0.100 [2.54] centers Available single-ended (Series 156), double-ended (Series 157), or bare-ended (Series 152) Reliable, electronically-teste d solder connections 10-color cable... | |
| FEATURES Flat Pin-staked Flex Jumpers combine thin, flexible, solid Cu Conductors embedded between layers of tough, flexible, flame-retardant insulation For cable lengths under 2.000 [50.80], consult factory See Data Sheet... |
| << Prev |