Aries Electronics, Inc. Cable Assemblies 09-009-171

Description
Cable Assemblies FLAT PIN STAKED FLEX MA
Request a Quote
Description
Cable Assemblies FLAT PIN STAKED FLEX MA
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies - 09-009-171 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
09-009-171
Cable Assemblies 09-009-171
Cable Assemblies FLAT PIN STAKED FLEX MA

Cable Assemblies FLAT PIN STAKED FLEX MA

Buy Now
Cable Assemblies - Flat Flex Jumpers, Cables (FFC, FPC) - 09-009-171 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Flat Flex Jumpers, Cables (FFC, FPC)
09-009-171
Cable Assemblies - Flat Flex Jumpers, Cables (FFC, FPC) 09-009-171
CABLE 9POS .100 JUMPER 9 INCH

CABLE 9POS .100 JUMPER 9 INCH

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies
Product Number 09-009-171 09-009-171
Product Name Cable Assemblies Cable Assemblies - Flat Flex Jumpers, Cables (FFC, FPC)
Cable Type Flat Cable
Unlock Full Specs
to access all available technical data

Similar Products

Ribbon Cable - 1792567 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Type Flat Cable
Cable Length 0.4987 ft (1.52 dm)
Standards / Certifications RoHS
View Details
ZK2000-2100-6xxx | Sensor cable, PUR, 3 x 0.34 mm², torsion resistant -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Flexible Test Cable, 18.0 GHz, 48.0″ - ULC-4FT-SMNM+ - Mini-Circuits
Specs
Cable Length 4 ft (12.19 dm)
Rated Temperature -55 to 85 C (-67 to 185 F)
View Details