Aries Electronics, Inc. Flat Flex, Ribbon Jumper Cables - 10-010-125FB 10-010-125FB

Description
Manufacturer: Aries Electronics Win Source Part Number: 1000825-10-010-125FB Pitch: 0.100" (2.54mm) Termination Style: Completely Exposed Wires on Both Sides with Protective Tab Length: 10.0" (254.0mm) Cable Type: Ribbon Number of Conductors: 10 Categories: Cable Assemblies Status: Active Length - Exposed Ends: 0.125" (3.18mm) Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Application Field: Used in Signal Processing, Industrial, Sensing & Instrumentation
Request a Quote Datasheet
Description
Manufacturer: Aries Electronics Win Source Part Number: 1000825-10-010-125FB Pitch: 0.100" (2.54mm) Termination Style: Completely Exposed Wires on Both Sides with Protective Tab Length: 10.0" (254.0mm) Cable Type: Ribbon Number of Conductors: 10 Categories: Cable Assemblies Status: Active Length - Exposed Ends: 0.125" (3.18mm) Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Application Field: Used in Signal Processing, Industrial, Sensing & Instrumentation
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Flat Flex, Ribbon Jumper Cables - 10-010-125FB
1000825-10-010-125FB
Flat Flex, Ribbon Jumper Cables - 10-010-125FB 1000825-10-010-125FB
Manufacturer: Aries Electronics Win Source Part Number: 1000825-10-010-125FB Pitch: 0.100" (2.54mm) Termination Style: Completely Exposed Wires on Both Sides with Protective Tab Length: 10.0" (254.0mm) Cable Type: Ribbon Number of Conductors: 10 Categories: Cable Assemblies Status: Active Length - Exposed Ends: 0.125" (3.18mm) Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Application Field: Used in Signal Processing, Industrial, Sensing & Instrumentation

Manufacturer: Aries Electronics
Win Source Part Number: 1000825-10-010-125FB
Pitch: 0.100" (2.54mm)
Termination Style: Completely Exposed Wires on Both Sides with Protective Tab
Length: 10.0" (254.0mm)
Cable Type: Ribbon
Number of Conductors: 10
Categories: Cable Assemblies
Status: Active
Length - Exposed Ends: 0.125" (3.18mm)
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Application Field: Used in Signal Processing, Industrial, Sensing & Instrumentation

Buy Now Datasheet
Cable Assemblies - Flat Flex Ribbon Jumpers, Cables - 10-010-125FB - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Flat Flex Ribbon Jumpers, Cables
10-010-125FB
Cable Assemblies - Flat Flex Ribbon Jumpers, Cables 10-010-125FB
CABLE JUMPER 10POS 2.54MM 10"

CABLE JUMPER 10POS 2.54MM 10"

Supplier's Site

Technical Specifications

  Win Source Electronics Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies
Product Number 1000825-10-010-125FB 10-010-125FB
Product Name Flat Flex, Ribbon Jumper Cables - 10-010-125FB Cable Assemblies - Flat Flex Ribbon Jumpers, Cables
Cable Type Flat Cable
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm N-Male to N-Male Test Cable - C50NMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 5 ft (6.1 to 15.24 dm)
Connector Type N-Male
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details