Aries Electronics, Inc. Cable Assemblies 10-022-150ST

Description
Cable Assemblies DECI-CENTER JUMPERS STR
Request a Quote Datasheet
Description
Cable Assemblies DECI-CENTER JUMPERS STR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies - 10-022-150ST - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
10-022-150ST
Cable Assemblies 10-022-150ST
Cable Assemblies DECI-CENTER JUMPERS STR

Cable Assemblies DECI-CENTER JUMPERS STR

Buy Now
Flat Flex Ribbon Jumpers, Cables - 10-022-150ST-ND - DigiKey
Thief River Falls, MN, United States
Flat Flex Ribbon Jumpers, Cables
10-022-150ST-ND
Flat Flex Ribbon Jumpers, Cables 10-022-150ST-ND
"10 Position Ribbon Cable 0.050"" (1.27mm) 22.0"" (558.8mm)"

"10 Position Ribbon Cable 0.050"" (1.27mm) 22.0"" (558.8mm)"

Buy Now Datasheet
Cable Assemblies - Flat Flex Ribbon Jumpers, Cables - 10-022-150ST - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Flat Flex Ribbon Jumpers, Cables
10-022-150ST
Cable Assemblies - Flat Flex Ribbon Jumpers, Cables 10-022-150ST
CABLE JUMPER 10POS 1.27MM 22"

CABLE JUMPER 10POS 1.27MM 22"

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 10-022-150ST 10-022-150ST-ND 10-022-150ST
Product Name Cable Assemblies Flat Flex Ribbon Jumpers, Cables Cable Assemblies - Flat Flex Ribbon Jumpers, Cables
Cable Type Flat Cable
Unlock Full Specs
to access all available technical data

Similar Products

Porsche 19pin to OBD II female cable - QLC16089 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
SFP - 10110818-3006LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.97 ft (6 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Ribbon Cable - 1792484 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Type Flat Cable
Cable Length 0.6562 ft (2 dm)
Standards / Certifications RoHS
View Details