Aries Electronics, Inc. Cable Assemblies 04-002-173

Description
Cable Assemblies FLAT PIN STAKED FLEX FE
Request a Quote
Description
Cable Assemblies FLAT PIN STAKED FLEX FE
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies - 04-002-173 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
04-002-173
Cable Assemblies 04-002-173
Cable Assemblies FLAT PIN STAKED FLEX FE

Cable Assemblies FLAT PIN STAKED FLEX FE

Buy Now
Cable Assemblies - Flat Flex Jumpers, Cables (FFC, FPC) - 04-002-173 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Flat Flex Jumpers, Cables (FFC, FPC)
04-002-173
Cable Assemblies - Flat Flex Jumpers, Cables (FFC, FPC) 04-002-173
CABLE 4POS .100 JUMPER 2 INCH

CABLE 4POS .100 JUMPER 2 INCH

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies
Product Number 04-002-173 04-002-173
Product Name Cable Assemblies Cable Assemblies - Flat Flex Jumpers, Cables (FFC, FPC)
Cable Type Flat Cable
Unlock Full Specs
to access all available technical data

Similar Products

Ribbon Cable - 1792558 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Type Flat Cable
Cable Length 0.1640 ft (0.5000 dm)
Standards / Certifications RoHS
View Details
ZK2000-7171-0xxx | Sensor cable, PUR, 4 x 0.34 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Armored Test Cable, 40.0 GHz, 78.7″ - KBL-2M-LOW+ - Mini-Circuits
Specs
Cable Length 6.56 ft (20 dm)
Rated Temperature -55 to 85 C (-67 to 185 F)
View Details
2 suppliers