Aries Electronics, Inc. Cable Assemblies 05-003-172

Description
Cable Assemblies FLAT PIN STAKED FLEX MA
Request a Quote
Description
Cable Assemblies FLAT PIN STAKED FLEX MA
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies - 05-003-172 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
05-003-172
Cable Assemblies 05-003-172
Cable Assemblies FLAT PIN STAKED FLEX MA

Cable Assemblies FLAT PIN STAKED FLEX MA

Buy Now
Cable Assemblies - Flat Flex Jumpers, Cables (FFC, FPC) - 05-003-172 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Flat Flex Jumpers, Cables (FFC, FPC)
05-003-172
Cable Assemblies - Flat Flex Jumpers, Cables (FFC, FPC) 05-003-172
CABLE 5POS .100 JUMPER 3 INCH

CABLE 5POS .100 JUMPER 3 INCH

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies
Product Number 05-003-172 05-003-172
Product Name Cable Assemblies Cable Assemblies - Flat Flex Jumpers, Cables (FFC, FPC)
Cable Type Flat Cable
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 20 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 4 ft (12.19 dm)
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Clover Flex 4 Charging Cable - USB-A to USB-C Power by AGOZ - AG-UAC_CLVR-FLX4-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details