Eaton Datasheets for Oil Sensors and Analyzers

Oil sensors and oil analyzers are used in automotive or industrial machinery applications to sense oil levels, and check for contamination, and particulates, viscosity and/or temperature.
Oil Sensors and Analyzers: Learn more

Product Name Notes
Because external factors have an extensive influence on the lubricant during operation, knowing particle size distribution on the contamination, water saturation, and temperature enables the user to evaluate the precise...
Contamination class transmitter (CCT 01-Set) with an integrated, three-channel particle counter, combined with the particle flow sensor (PFS 01 laser sensor). Features: Particle counter with the PFS 01 laser sensor...
Eaton offers a selection of metal particle and water-in-oil monitoring sensors. The MPS series, designed as inexpensive in-line monitoring solutions for stationary and permanent operations, detects metal particles using an...
The CCM 01 Contamination Control Monitor Set is an inline diagnostic measuring system for determining the contamination classes according to ISO 4406:99 and NAS 1638. Features: Particle counter with a...