C-17285-ALL -- 6" LEAD 9VIOLT STRAP KEYSTONE
Keystone Electronics Corp.
6" Lead 9Violt Strap Keystone
C-17285-ALL
Description
6" LEAD 9VIOLT STRAP
Description
6" LEAD 9VIOLT STRAP
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
77AH0961 |
|
Product Name
|
6" Lead 9Violt Strap Keystone |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
1000 volts
Current Rating
1135.0 amps
View Details
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
4 suppliers