Aitech Defense Systems, Inc. Datasheets for Rack Enclosures
Rack enclosures (rack cabinets, laboratory enclosures) are used to house standard 19 in. rack-mounted components or other standard-sized devices. They are designed to protect personnel from accidental injury and to prevent the ingress of environmental contaminants such as dust and water.
Rack Enclosures: Learn more
| Product Name | Notes |
|---|---|
| Compact and lightweight for two (2) standard ANSI/VITA 30.1-2002 conduction-cooled, 3U CompactPCI modules. Rugged/Mil Two-slot, 3U CompactPCI Powered Enclosure Designed for Harsh Mechanical, Climatic, Chemical and Electrical Stresses Environmentally Sealed... | |
| Rugged 2 slot, 3U CompactPCI powered enclosure designed for harsh mechanical, climatic, chemical and electrical stresses Rugged 2 slot, 3U CompactPCI Powered Enclosure Designed for Harsh Mechanical, Climatic, Chemical and... | |
| Rugged 3 slot, 3U CompactPCI powered enclosure Rugged 3-Slot, 3U CompactPCI Powered Enclosure Designed for Harsh Mechanical, Climatic, Chemical and Electrical Stresses Environmentally and EMI Sealed Enclosure for Conduction-Cooled modules... | |
| Rugged chassis specially designed for high reliability space applications Rugged Chassis Specially Designed for High Reliability Space Applications 28 Vdc/140 W Radiation Tolerant and Latch-up Immune Power Supplies Optional 28V/140W... | |
| Rugged chassis specially designed for high reliability space applications Rugged Chassis Specially Designed for High Reliability Space Applicatons Dual 28V/140W Radiation Tolerant and Latch-up Immune Power Supplies Multi-Slot 3U CompactPCI... | |
| Rugged/Mil two-slot, 3U CompactPCI chassis for mobile military applications Rugged/Mil Two-slot, 3U CompactPCI Chassis for Mobile Military Applications Designed for Harsh Mechanical, Climatic, Chemical and Electrical Stresses Environmentally Sealed Enclosure... | |
| The E193 is a convection/free air cooled, rugged four-slot, 3U CompactPCI powered enclosure for mobile military applications. Rugged Four-slot, 3U CompactPCI Powered Enclosure for Mobile Military Applications Designed for Harsh... |