Aitech Defense Systems, Inc. Datasheets for Electronic and Instrument Enclosures
Electronic and instrument enclosures are structures that house electronic components and instruments. They are usually designed for handheld or desktop applications. Example applications include calculators, cash registers, remote controls, and data acquisition instruments.
Electronic and Instrument Enclosures: Learn more
| Product Name | Notes |
|---|---|
| 3/4-ATR short air-cooled enclosure is built to be rugged and reliable as well as lightweight and compact. Rugged 3/4-ATR-Short, Eight (8) User-Definable Backplane Slots Designed for Harsh Mechanical, Climatic, Chemical... | |
| 3/4-ATR short forced air-cooled enclosure is built to be rugged and reliable as well as lightweight and compact. Rugged 3/4-ATR Short, Eight (8) Backplane Slots Designed for Harsh Mechanical, Climatic,... | |
| A cold plate cooled 11-slot VME64 compliant rugged computer enclosure, specially designed for space applications Rugged Chassis Specially Designed for High Reliability Space Applications Two 28 V/300 W Power Supplies... | |
| A cold plate cooled 5 slot VME64 compliant rugged computer enclosure, specially designed for space applications Rugged Chassis Specially Designed for High Reliability Space Applications Three 28 V/150 W Power... | |
| Compact and lightweight with five (5) standard VME slots. Rugged Chassis for Mobile Military/Aerospace Applications Designed for Harsh Mechanical, Climatic, Chemical and Electrical Stresses Environmentally Sealed Compact and Lightweight with... | |
| Convection-/radiatio n-cooled VME computer enclosure. Rugged Chassis for Mobile Military Applications Designed for Harsh Mechanical, Climatic, Chemical and Electrical Stresses Environmentally Sealed Compact and Lightweight with Six (6) Standard VME64x... | |
| Convection-cooled dual VME slot computer enclosure is built to be rugged and reliable as well as lightweight and compact. Rugged chassis for mobile military applications Designed for harsh mechanical, climatic,... | |
| Convection-cooled single VME slot computer enclosure is built to be rugged and reliable as well as lightweight and compact. Rugged/Mil Chassis for Mobile Military Applications Designed for Harsh Mechanical, Climatic,... | |
| Forced air cooled VME computer enclosure is built to be rugged and reliable as well as lightweight and compact 15 slot full ATR long VME enclosure Internally conduction cooled, externally... | |
| Forced air fan-cooled VME computer enclosure. Rugged Chassis for Mobile Military Applications Designed for Harsh Mechanical, Climatic, Chemical and Electrical Stresses Environmentally Sealed Compact and Lightweight with Six (6) Standard... | |
| Forced air-cooled VME computer enclosure is built to be rugged and reliable as well as lightweight and compact. Nine-slot full-ATR Short VME Enclosure Internally Conduction-cooled; Externally Forced Air-cooled Environmentally Sealed... | |
| The E103 is convection/free air cooled. EMI/RFI protected and environmentally sealed, the E103 is capable of withstanding extreme environmental conditions of high altitude, temperature, humidity, shock, vibration and chemical exposure. | |
| The E104 is base plate cooled. EMI/RFI protected and environmentally sealed, the E104 is capable of withstanding extreme environmental conditions of high altitude, temperature, humidity, shock, vibration and chemical exposure. |