Aitech Defense Systems, Inc. E193 Rugged 3U CompactPCI Enclosure

Description
The E193 is a convection/free air cooled, rugged four-slot, 3U CompactPCI powered enclosure for mobile military applications. Rugged Four-slot, 3U CompactPCI Powered Enclosure for Mobile Military Applications Designed for Harsh Mechanical, Climatic and Electrical Stresses Environmentally Sealed Enclosure for Conduction-cooled Modules Compact and Lightweight for Four (4) Standard ANSI/VITA 30.1-2002 Conduction-cooled 3U CompactPCI Modules Natural Convection-cooled 28VDC Power Input per MIL-STD-704 with Environmentally Sealed, EMI/EMC Compliant Power Input Filter Standard Output, High Performance, Modular and Removable Power Supply Customized Front Panel – Circular MIL-DTL-38999 Connectors
Description
The E193 is a convection/free air cooled, rugged four-slot, 3U CompactPCI powered enclosure for mobile military applications. Rugged Four-slot, 3U CompactPCI Powered Enclosure for Mobile Military Applications Designed for Harsh Mechanical, Climatic and Electrical Stresses Environmentally Sealed Enclosure for Conduction-cooled Modules Compact and Lightweight for Four (4) Standard ANSI/VITA 30.1-2002 Conduction-cooled 3U CompactPCI Modules Natural Convection-cooled 28VDC Power Input per MIL-STD-704 with Environmentally Sealed, EMI/EMC Compliant Power Input Filter Standard Output, High Performance, Modular and Removable Power Supply Customized Front Panel – Circular MIL-DTL-38999 Connectors

Suppliers

Company
Product
Description
Supplier Links
E193 Rugged 3U CompactPCI Enclosure -  - Aitech Defense Systems, Inc.
Chatsworth, CA, USA
E193 Rugged 3U CompactPCI Enclosure
E193 Rugged 3U CompactPCI Enclosure
The E193 is a convection/free air cooled, rugged four-slot, 3U CompactPCI powered enclosure for mobile military applications. Rugged Four-slot, 3U CompactPCI Powered Enclosure for Mobile Military Applications Designed for Harsh Mechanical, Climatic and Electrical Stresses Environmentally Sealed Enclosure for Conduction-cooled Modules Compact and Lightweight for Four (4) Standard ANSI/VITA 30.1-2002 Conduction-cooled 3U CompactPCI Modules Natural Convection-cooled 28VDC Power Input per MIL-STD-704 with Environmentally Sealed, EMI/EMC Compliant Power Input Filter Standard Output, High Performance, Modular and Removable Power Supply Customized Front Panel – Circular MIL-DTL-38999 Connectors

The E193 is a convection/free air cooled, rugged four-slot, 3U CompactPCI powered enclosure for mobile military applications.

  • Rugged Four-slot, 3U CompactPCI Powered Enclosure for Mobile Military Applications
  • Designed for Harsh Mechanical, Climatic and Electrical Stresses
  • Environmentally Sealed Enclosure for Conduction-cooled Modules
  • Compact and Lightweight for Four (4) Standard ANSI/VITA 30.1-2002 Conduction-cooled 3U CompactPCI Modules
  • Natural Convection-cooled
  • 28VDC Power Input per MIL-STD-704 with Environmentally Sealed, EMI/EMC Compliant Power Input Filter
  • Standard Output, High Performance, Modular and Removable Power Supply
  • Customized Front Panel – Circular MIL-DTL-38999 Connectors
Supplier's Site

Technical Specifications

  Aitech Defense Systems, Inc.
Product Category Rack Enclosures
Product Name E193 Rugged 3U CompactPCI Enclosure
Unlock Full Specs
to access all available technical data

Similar Products

Metal and Non-Metal Enclosures -  - Automationdirect.com
Specs
Material Aluminum (optional feature); Steel (optional feature); Steel - Stainless (optional feature); Fiberglass (optional feature); Polycarbonate (optional feature); ABS (optional feature)
NEMA Rating Type 1 (optional feature); Type 3 (optional feature); Type 3R (optional feature); Type 3S (optional feature); Type 4 (optional feature); Type 4X (optional feature); Type 6 (optional feature); Type 6P (optional feature); Type 12 (optional feature); Type 13 (optional feature)
Mounting Type Free Standing (optional feature); Open Frame Rack (optional feature); Wall Mount (optional feature)
View Details
19” Rack Mount Enclosure With Detachable Panels - AUPR Series - Takachi Electronics Enclosure Co., Ltd.
Specs
19" Rack 19" Rack Components
Material Aluminum
View Details
19
Specs
Rack Height 2 U
Material Steel
Features Knockouts (optional feature); Ventilated; RoHS Compliant
View Details