Aitech Defense Systems, Inc. E902 Rugged3U CompactCPCI Enclosure

Description
Rugged 2 slot, 3U CompactPCI powered enclosure designed for harsh mechanical, climatic, chemical and electrical stresses Rugged 2 slot, 3U CompactPCI Powered Enclosure Designed for Harsh Mechanical, Climatic, Chemical and Electrical Stresses Environmentally and EMI Sealed Enclosure for Conduction-Cooled Modules Compact for 2 Standard ANSI/VITA 30.1-2002 Conduction Cooled, 3U CompactPCI Modules Conduction-cooled via Chassis Baseplate 28Vdc Power Input per MIL-STD-704 with Environmentally Sealed, EMI/EMC Compliant Power Input Filter Standard Output,High Performance, Modular and Removable Power Supply Customized Front Panel – D-Sub Connectors
Description
Rugged 2 slot, 3U CompactPCI powered enclosure designed for harsh mechanical, climatic, chemical and electrical stresses Rugged 2 slot, 3U CompactPCI Powered Enclosure Designed for Harsh Mechanical, Climatic, Chemical and Electrical Stresses Environmentally and EMI Sealed Enclosure for Conduction-Cooled Modules Compact for 2 Standard ANSI/VITA 30.1-2002 Conduction Cooled, 3U CompactPCI Modules Conduction-cooled via Chassis Baseplate 28Vdc Power Input per MIL-STD-704 with Environmentally Sealed, EMI/EMC Compliant Power Input Filter Standard Output,High Performance, Modular and Removable Power Supply Customized Front Panel – D-Sub Connectors

Suppliers

Company
Product
Description
Supplier Links
E902 Rugged3U CompactCPCI Enclosure -  - Aitech Defense Systems, Inc.
Chatsworth, CA, USA
E902 Rugged3U CompactCPCI Enclosure
E902 Rugged3U CompactCPCI Enclosure
Rugged 2 slot, 3U CompactPCI powered enclosure designed for harsh mechanical, climatic, chemical and electrical stresses Rugged 2 slot, 3U CompactPCI Powered Enclosure Designed for Harsh Mechanical, Climatic, Chemical and Electrical Stresses Environmentally and EMI Sealed Enclosure for Conduction-Cooled Modules Compact for 2 Standard ANSI/VITA 30.1-2002 Conduction Cooled, 3U CompactPCI Modules Conduction-cooled via Chassis Baseplate 28Vdc Power Input per MIL-STD-704 with Environmentally Sealed, EMI/EMC Compliant Power Input Filter Standard Output,High Performance, Modular and Removable Power Supply Customized Front Panel – D-Sub Connectors

Rugged 2 slot, 3U CompactPCI powered enclosure designed for harsh mechanical, climatic, chemical and electrical stresses

  • Rugged 2 slot, 3U CompactPCI Powered Enclosure
  • Designed for Harsh Mechanical, Climatic, Chemical and Electrical Stresses
  • Environmentally and EMI Sealed Enclosure for Conduction-Cooled Modules
  • Compact for 2 Standard ANSI/VITA 30.1-2002 Conduction Cooled, 3U CompactPCI Modules
  • Conduction-cooled via Chassis Baseplate
  • 28Vdc Power Input per MIL-STD-704 with Environmentally Sealed, EMI/EMC Compliant Power Input Filter
  • Standard Output,High Performance, Modular and Removable Power Supply
  • Customized Front Panel – D-Sub Connectors
Supplier's Site

Technical Specifications

  Aitech Defense Systems, Inc.
Product Category Rack Enclosures
Product Name E902 Rugged3U CompactCPCI Enclosure
Unlock Full Specs
to access all available technical data

Similar Products

Heat-Sink Rack Mount Enclosure - HYR Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
19" Rack 19" Rack Components
Material Aluminum
View Details
Metal and Non-Metal Enclosures -  - Automationdirect.com
Specs
Material Aluminum (optional feature); Steel (optional feature); Steel - Stainless (optional feature); Fiberglass (optional feature); Polycarbonate (optional feature); ABS (optional feature)
NEMA Rating Type 1 (optional feature); Type 3 (optional feature); Type 3R (optional feature); Type 3S (optional feature); Type 4 (optional feature); Type 4X (optional feature); Type 6 (optional feature); Type 6P (optional feature); Type 12 (optional feature); Type 13 (optional feature)
Mounting Type Free Standing (optional feature); Open Frame Rack (optional feature); Wall Mount (optional feature)
View Details
19
Specs
Rack Height 2 U
Material Steel
Features Knockouts (optional feature); Ventilated; RoHS Compliant
View Details