Aitech Defense Systems, Inc. Datasheets for VME, VPX, and VXI Bus Interfaces and Adapters
VME, VPX and VXI bus interfaces and adapters allow VME, VPX, and VPI buses to communicate with other types of computer systems and devices.
VME, VPX, and VXI Bus Interfaces and Adapters: Learn more
| Product Name | Notes |
|---|---|
| A versatile and reliable 6U VME power supply providing VME systems with an exceptionally wide input voltage range and all standard VME outputs and assures excellent load and line regulation. | |
| Delivers reliable and sustainable 300W outputs for larger, more complex 6U VMEbus and CompactPCI-based subsystems. The P226 provides an exceptionally wide DC input voltage range, standard +5, +3.3 and +/-12V... | |
| Provides multiple I/O including ARINC-429, analog to digital, digital to analog, and discretes, as well as an MP3 player with stereo audio output, on a single slot rugged/mil VME board. | |
| Two (2) DC to DC converter modules are used to provide four (4) isolated outputs with a power rating of up to 140W. 140 Watt Output with Greater Than 75%... | |
| VMEbus slave card providing analog to digital, digital to analog and digital I/O capabilities and designed for harsh environment applications. 16 Differential/32 Single Ended 16-bit A/D Input Channels Two (2)... |