Aitech Defense Systems, Inc. Datasheets for PMC and XMC Modules
PMC modules and XMC modules include a wide range of peripherals that are designed to function with in conjunction with PCI mezzanine cards (PMC).
PMC and XMC Modules: Learn more
| Product Name | Notes |
|---|---|
| 512 MB DDR3 SDRAM @ up to 700MHz with 128-bit interface Single Width XMC PCIe 2.0 x8 (8 Lanes) Supporting x1, x2, x4 and x8 Connectivity E4690 Embedded GPU @... | |
| A conduction-cooled PCI mezzanine card (PMC) with a 33 MHz 32-bit PCI interface. It provides up to 32 differential bi-directional I/O channels and up to 64 TTL I/O channels. 64... | |
| A general purpose communication PMC, supporting Pulse Code Modulation (PCM) telemetry, high speed serial communication (Synchronous/Asynchr onous) and discrete I/O. Telemetry PCM, High Speed Serial and Discrete I/O Communication PMC... | |
| A real-time MPEG-2 encoder implemented on a standard PMC mezzanine board. MPEG-2 Real Time Encoding Variable and Constant Bitrate 1-10 Mbits/sec Full D1 PAL/NTSC Composite and S-Video VxWorks, Windows® 98(*)... | |
| Adds two PMC sites per backplane slot with minimum size, power consumption and cost. Accommodates Two (2) Single-wide or One (1) Double-wide PMC Single Slot Rugged 6U Carrier Board (VMEbus... | |
| Based on the advanced ATI Mobility Radeon 9000 (M9) graphics processor, Aitech's M590 dual head graphics and video PMC can simultaneously drive two (2) separate displays with two (2) independent... | |
| Based on the advanced ATI Mobility Radeon 9000 (M9) graphics processor. Aitech's M591 dual head display PMC can simultaneously drive two (2) separate displays with two (2) independent graphic streams. | |
| Complete SATA mass storage PMC/XMC solution with up to 512 GB NAND flash capacity, supporting over 120MB/sec write and 170 MB/sec read data transfer rates. Single width Rugged PMC/XMC Complete... | |
| Designed to operate and host on the S950 Single Board Computer (SBC) and provides three (3) full duplex SpaceWire ports. Designed to Operate and Host on the S950 Single Board... | |
| Designed to provide three (3) wire Synchro-to-Digital (or four (4) wire Resolver-to-Digital) conversion at 14-bit resolution (minimum) on a cost effective and small industrial PMC form factor. 2-Synchro/Resolver to Digital... | |
| Features RS-422 differential Inputs and RS-422 differential Outputs with onboard FPGA logic to interface to the external spacecraft sensors and devices. Designed for LEO, Mars Terrestrial with an Option for... | |
| PCI-X 64-bit @ 133 MHz Connectivity Single Width PMC PCI-X 64-bit @ 133 MHz Connectivity E4690 Embedded GPU @ up to 600 MHz Dual Independent Graphics Heads 512MBGDDR3SDRAM@upto 700MHz with... | |
| Provides additional active interface between the compactPCI backplane and PMC. Rugged/mil 3U CompactPCI Carrier Board Occupies Single Slot Transparent and PrPMC Versions CompactPCI Interface Supports 32-bit at 66 MHz PMC... | |
| Provides analog output and analog input on a cost effective and small industry standard PMC form factor. 50 Analog Input Channels 16-bit A/D Conversions at 100Ksps 12 Differential or 24... | |
| Provides dual transceiver and encoder/decoder, complete MIL-STD-1553B protocol, 16k words of shared RAM, and memory management logic for all three modes (BC/RT/MT). Designed for LEO, Mars Terrestrial with an Option... | |
| Provides four (4) 10BASE-T and 100BASE-TX Ethernet ports. Up to Four (4) IEEE 802.3/802.3u 10BASE-T and 100BASE-TX Ethernet Channels Four (4) RJ45 Front Panel Jacks (Air-Cooled Version Only) All Channels... | |
| Provides multiple avionics style communication protocols (MILSTD-1553, ARINC-429 and Serial I/O). All packed into a small single wide PMC form factor. Single-Wide PMC Five (5) MIL-STD-1553B Dual Redundant Channels Full... | |
| The only layer-2 Gigabit managed or unmanaged Ethernet Switch designed for the space environment. Layer-2 Gigabit Ethernet Switch designed for Space Environment Four 100/1000BaseT Full Duplex (FD) Ethernet ports Optional... | |
| The CM870 provides an additional active interface between the 3U VPX backplane and the on-board PMC/XMC module site. Rugged/mil 3U VPX Carrier Board VPX Backplane Fabric Interface with Support for... | |
| The CM950 adds additional PMC slot per backplane slot. Accommodates a Single-Wide Conduction-Cooled PMC Design in Single-slot 3U CompactPCI Form Factor One MIL-STD-1553B Dual Redundant BC/RT/MT (STANAG 3838 Compliant) Channel... | |
| The CM950 adds additional PMC slot per backplane slot. Accommodates a Single-Wide Conduction-Cooled PMC Design in Single-slot 3U CompactPCI Form Factor Radiation Tolerant Design for Use in Rugged Space Application... | |
| The MPEG interface is implemented using Zoran’s chip set. The DSP processor is the ZORAN ZR36125, which interfaces the PCIbus through the ZORAN ZR36067 PCIbus multimedia controller. MPEG-2 Real-Time Encoding... |