Aitech Defense Systems, Inc. E192 Rugged/Mil 3U CompactPCI Enclosure

Description
Compact and lightweight for two (2) standard ANSI/VITA 30.1-2002 conduction-cooled, 3U CompactPCI modules. Rugged/Mil Two-slot, 3U CompactPCI Powered Enclosure Designed for Harsh Mechanical, Climatic, Chemical and Electrical Stresses Environmentally Sealed Enclosure or Conduction-cooled Modules Compact and Lightweight for Two (2) Standard ANSI/VITA 30.1-2002 Conduction-cooled, 3U CompactPCI Modules Conduction-cooled via Chassis Baseplate 28VDC Power Input per MIL-STD-704 with Environmentally Sealed, EMI/EMC Compliant Power Input Filter Standard Output, High Performance, Modular and Removable Power Supply Customized Front Panel - Circular MIL-DTL-38999 Connectors
Description
Compact and lightweight for two (2) standard ANSI/VITA 30.1-2002 conduction-cooled, 3U CompactPCI modules. Rugged/Mil Two-slot, 3U CompactPCI Powered Enclosure Designed for Harsh Mechanical, Climatic, Chemical and Electrical Stresses Environmentally Sealed Enclosure or Conduction-cooled Modules Compact and Lightweight for Two (2) Standard ANSI/VITA 30.1-2002 Conduction-cooled, 3U CompactPCI Modules Conduction-cooled via Chassis Baseplate 28VDC Power Input per MIL-STD-704 with Environmentally Sealed, EMI/EMC Compliant Power Input Filter Standard Output, High Performance, Modular and Removable Power Supply Customized Front Panel - Circular MIL-DTL-38999 Connectors

Suppliers

Company
Product
Description
Supplier Links
E192 Rugged/Mil 3U CompactPCI Enclosure -  - Aitech Defense Systems, Inc.
Chatsworth, CA, USA
E192 Rugged/Mil 3U CompactPCI Enclosure
E192 Rugged/Mil 3U CompactPCI Enclosure
Compact and lightweight for two (2) standard ANSI/VITA 30.1-2002 conduction-cooled, 3U CompactPCI modules. Rugged/Mil Two-slot, 3U CompactPCI Powered Enclosure Designed for Harsh Mechanical, Climatic, Chemical and Electrical Stresses Environmentally Sealed Enclosure or Conduction-cooled Modules Compact and Lightweight for Two (2) Standard ANSI/VITA 30.1-2002 Conduction-cooled, 3U CompactPCI Modules Conduction-cooled via Chassis Baseplate 28VDC Power Input per MIL-STD-704 with Environmentally Sealed, EMI/EMC Compliant Power Input Filter Standard Output, High Performance, Modular and Removable Power Supply Customized Front Panel - Circular MIL-DTL-38999 Connectors

Compact and lightweight for two (2) standard ANSI/VITA 30.1-2002 conduction-cooled, 3U CompactPCI modules.

  • Rugged/Mil Two-slot, 3U CompactPCI Powered Enclosure
  • Designed for Harsh Mechanical, Climatic, Chemical and Electrical Stresses
  • Environmentally Sealed Enclosure or Conduction-cooled Modules
  • Compact and Lightweight for Two (2) Standard ANSI/VITA 30.1-2002 Conduction-cooled, 3U CompactPCI Modules
  • Conduction-cooled via Chassis Baseplate
  • 28VDC Power Input per MIL-STD-704 with Environmentally Sealed, EMI/EMC Compliant Power Input Filter
  • Standard Output, High Performance, Modular and Removable Power Supply
  • Customized Front Panel - Circular MIL-DTL-38999 Connectors
Supplier's Site

Technical Specifications

  Aitech Defense Systems, Inc.
Product Category Rack Enclosures
Product Name E192 Rugged/Mil 3U CompactPCI Enclosure
Unlock Full Specs
to access all available technical data

Similar Products

Racks - C2RR197031DLG1-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Rack Height 40 U
Material Steel
View Details
Metal and Non-Metal Enclosures -  - Automationdirect.com
Specs
Material Aluminum (optional feature); Steel (optional feature); Steel - Stainless (optional feature); Fiberglass (optional feature); Polycarbonate (optional feature); ABS (optional feature)
NEMA Rating Type 1 (optional feature); Type 3 (optional feature); Type 3R (optional feature); Type 3S (optional feature); Type 4 (optional feature); Type 4X (optional feature); Type 6 (optional feature); Type 6P (optional feature); Type 12 (optional feature); Type 13 (optional feature)
Mounting Type Free Standing (optional feature); Open Frame Rack (optional feature); Wall Mount (optional feature)
View Details
Heat-Sink Rack Mount Enclosure With Handle - HYRH Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
19" Rack 19" Rack Components
Material Aluminum
Features Carrying Handle
View Details
10.5
Specs
19" Rack 19" Rack Components
Rack Height 3 to 6 U
Material Aluminum
View Details