Aitech Defense Systems, Inc. Datasheets for Relay Boards
Relay boards are computer boards with an array of relays and switches. They have input and output terminals and are designed to control the voltage supply.
Relay Boards: Learn more
| Product Name | Notes |
|---|---|
| Combines a powerful MIL-STD-1553B bus interface with general purpose serial communication UART ports on a standard single slot PMC. For new designs, we recommend the M705. One (1) or Two... | |
| Provides a 12-bit resolution analog and digital conversion to multiple ports. Designed for LEO, Mars Terrestrial with an Option for GEO Environments Single-Slot Conduction-Cooled 3U CompactPCI card 12-bit A/D converter... | |
| Provides a variety of discrete TTL, optoisolated RS422 and RS232 serial ports. Designed for LEO, Mars Terrestrial with an Option for GEO Environments Single-Slot Conduction-Cooled 3U CompactPCI card Twelve RS422... | |
| Provides up to 192 I/Os from three (3) sets of digital I/O circuits. 192 Channels of Discrete Input/Output Interfaces in three (3) Groups of 64 Group A I/Os: Configurable up... |