Aitech Defense Systems, Inc. Datasheets for Single Board Computers (SBC)
Single board computers (SBC) serve as the motherboard for instrumentation systems including modern PCs. SBCs are composed of a microprocessor, memory chip, and serial and parallel interfaces to communicate with other devices.
Single Board Computers (SBC): Learn more
| Product Name | Notes |
|---|---|
| Rugged/mil 3U VPX Single Slot SBC Core™ i7 at 1.33/2.0/2.53 GHz Processor Rugged/mil 3U VPX Single Slot SBC Core™ i7 with 1.33/2.0/2.53 GHz Processor Two (2) Cores/Four (4) Threads (Intel... | |
| A powerful rugged CompactPCI board specifically designed to operate in the harsh space radiation environment for mission-critical applications such as redundant mission computer, flight guidance and navigation computer, command and... | |
| Aitech’s C162 is a high-performance 6U VME SBC (Single Board Computer) for embedded and harsh environment applications. Rugged 6U VME Single-Slot SBC Core i7 @ 2.53/2.0/1.33 GHz Processor Two Cores/Four... | |
| Aitech’s C802 is a high-performance 3U CompactPCI SBC (Single Board Computer) for embedded and harsh environment applications. Rugged 3U CompactPCI Single-Slot SBC CoreTM i7 @ 2.53/2.0/1.33 GHz Processor Two Cores/Four... | |
| Fully loaded dual/single PowerPC® 7448, single slot VME SBC specifically designed to endure harsh environment applications. Rugged/mil 6U VME Single Slot SBC Dual/single PowerPC® G4+ MPC7448 and up to 1.42... | |
| Rugged/mil 3U CompactPCI SBC Rugged/mil 3U CompactPCI Single Slot SBC Low Power PowerPC® 750FL Processor at 600Mhz 100 MHz 60x Bus Fully PICMIG 2.0, Rev. 3.0 Compliant Marvell MV64460 Discovery™ | |
| Rugged/mil 3U CompactPCI single slot SBC - low power version Rugged/mil 3U CompactPCI Single Slot SBC PowerPC® 7448 Processor at 1.4 GHz with Altivec Technology 200 MHz MPX Bus Fully... | |
| Rugged/mil 3U CompactPCI single slot SBC Rugged/mil 3U CompactPCI Single Slot SBC Intel® T7500/L7500 Core™ Two (2) Duo (Merom) Processor with 2.2 GHz, 1.67 or 1.06 GHz On-chip 32 kb... | |
| Rugged/mil 3U CompactPCI single slot SBC Rugged/mil 3U CompactPCI Single Slot SBC PowerPC® 7447A Processor at 1.067Ghz with Altivec™ Technology 133 MHz MPX Bus Fully PICMIG 2.0, Rev. 3.0 Compliant... | |
| Rugged/mil 6U VME single slot SBC - drop in replacement for C5100/C5110 Drop-in Replacement for C5100/C5110 Rugged/mil 6U VME Single Slot SBC VME64x Compliant PowerPC® 7448 with 1.0 GHz with... | |
| Rugged/mil 6U VME single slot SBC MPC7447A Rugged/mil 6U VME Single Slot SBC 64-bit 66 MHz PCI Expansion on P0 VME64x Compliant G4+ PowerPC® MPC7447A Processor with 1GHz and 1.5... | |
| Rugged/mil 6U VME single slot SBC MPC7448 with AltiVec Technology Rugged/mil 6U VME Single Slot SBC VME64x Compliant PowerPC® 7448 with 1.066 - 1.4 GHz with AltiVec Technology On-chip 32... | |
| Rugged/mil 6U VME single slot SBC MPC7455. For new designs, we recommend the C108. For more information about our unique COTS Lifecycle + ™ Program, click here. Rugged/mil 6U VME... | |
| Rugged/mil 6U VME single slot SBC MPC7457. For new designs, we recommend the C108. Rugged/Mil 6U VME single slot SBC PowerPC® G4+ MPC7457 Processor @ 1.3 GHz Reduced Power Version... | |
| Rugged/mil 6U VME single slot SBC PowerPC ® 750GX. For new designs, we recommend the C108. Best Performance per Power Consumption PowerPC® SBC Currently Available (Less Than 17 W at... | |
| Rugged/mil 6U VME single slot SBC with Intel® L7500 Core™2 Duo 2.2 /1.67 / 1.06 GHz Rugged/mil 6U VME Single Slot SBC Intel® L7500 Core™2 Duo (Merom) Processor with 2.2... | |
| Rugged/mil 6U VME single slot SBC Rugged/mil 6U VME Single Slot SBC Conduction- and Air-cooled Versions G4 MPC7457 PowerPC® with Altivec Technology and up to 1.267 Ghz On-chip 32 kb... | |
| Rugged/mil CompactPCI single slot SBC Rugged/mil 3U CompactPCI Single Slot SBC PowerPC® 7448 Processor at 1.4 GHz with Altivec™ Technology 200 MHz MPX Bus Fully PICMIG 2.0, Rev. 3.0 Compliant... | |
| Ruggedized Motorola single slot VME SBC MPC7410 with AltiVec Single Slot Rugged 6U VME SBC Conduction- or Air-cooled Formats Dual PMC Slots for I/O Expansion ANSI VME64 Compliant Rugged and... | |
| Ruggedized Motorola single slot VME SBC MPC750 Single Slot Rugged VME SBC Conduction-cooled (IEEE 1101.2) or Air-cooled (ANSI/VITA 1-1994) Formats Dual PMC Slots for I/O Expansion (IEEE 1386-2001 Compliant) ANSI... |