These switches sense a change in the pressure, opening or closing an electrical circuit when the designated set point is reached. Honeywell S&C offers an impressive line of standard products, but our engineering expertise and understanding afford us the ability to modify existing parts or create an original component per a customer's specifications.
| Honeywell Sensing & IoT | |
|---|---|
| Product Category | Pressure Switches |
| Product Number | 83323 |
| Product Name | 5000 Series Ultra Duty Pressure Switch with standard terminal |
| Sensor Technology | Mechanical Deflection |
| Pressure Measurement | Absolute |
| Material | Liquid; Gas |
| Working Pressure Range | 500 psi (352 m H2O) |