Acme Industrial Company Datasheets for Threaded Inserts
Threaded inserts are blocks of material with a threaded hole that are pressed or molded into a part, usually made of a different material.
Threaded Inserts: Learn more
| Product Name | Notes |
|---|---|
| Acme Swage-Sert™ thinwall threaded inserts are used to repair stripped, damaged or worn out threads. Additionally, they are employed in original equipment to strengthen threads and extend thread life in... | |
| Material: Inserts Carbon Steel - C1215 or Equiv. Stainless Steel - 303 CRES Keys - 302 CRES Finish: Carbon Steel - Zinc Phosphate Stainless Steel - Passivated Tolerances: ±.010 inch... | |
| Material: Inserts Carbon Steel - C1215 or Equiv. Stainless Steel - 303 CRES Keys - 302 CRES Finish: Carbon Steel - Zinc Phosphate Stainless Steel - Passivated Tolerances: ±.25 mm... | |
| Material: Inserts Carbon Steel - C1215 or equivalent Stainless Steel - 303 or equivalent Keys 302 CRES or equivalanet Finish: Carbon Steel - Zinc Phosphate Stainless Steel - Passivated Tolerances:... | |
| Material: Inserts Carbon Steel - C1215 or equivalent Stainless Steel - 303 or equivalent Keys 302 CRES or equivalent Finish: Carbon Steel - Zinc Phosphate Stainless Steel - Passivated Tolerances:... | |
| Material: Stainless - 303 or equivalent Brass - 360 or equivalent Finish: Stainless Steel - Passivated Brass - None Tolerances: ±.005 inch unless specified otherwise Dimensions: All dimensions below are... | |
| Material: Stainless - 303 or equivalent Brass - 360 or equivalent Finish: Stainless Steel - Passivated Brass - None Tolerances: ±.13 mm unless specified otherwise Dimensions: All dimensions below are... | |
| Finish: Carbon Steel - Zinc Phosphate Stainless Steel - Passivated Tolerances: ±.010 inch unless specified otherwise Dimensions: All dimensions below are in inches Keys: Inserts with an internal thread size... | |
| Material: Insert - 303 CRES Keys- 302 CRES Finish: Passivated Tolerances: ±.010 inch unless specified otherwise Internal Threads: Per SAE AS8879 Dimensions: All dimensions below are in inches Keys: Inserts... | |
| Material: Insert - 303 CRES Keys- 302 CRES Finish: Passivated Tolerances: ±.010 inch unless specified otherwise Internal Threads: Per SAE AS8879 Dimensions: All dimensions below are in inches Keys: Miniature... | |
| Material: Insert - 4140 Alloy Steel (160 KSI Min) Keys- 302 CRES Finish: Cadmium Plate (QQ-P-416 Type II, Cl. 2) Tolerances: ±.010 inch unless specified otherwise Internal Threads: Per SAE... | |
| Material: Insert - 4140 Alloy Steel (160 KSI Min) Keys- 302 CRES Finish: Cadmium Plate (QQ-P-416 Type II, Cl. 2) Tolerances: ±.25 mm unless specified otherwise Internal Threads: Per Fed... | |
| Material: Insert - 4140 Alloy Steel (160 KSI Min) Keys- 302 CRES Finish: Cadmium Plate (QQ-P-416, Type II, Cl. 2) Tolerances: ±.010 inch unless specified otherwise Internal Threads: Per SAE... | |
| Material: Insert - A286 CRES (140 KSI Min) Keys- 302 CRES Finish: Passivated Tolerances: ±.010 inch unless specified otherwise Internal Threads: Per SAE AS8879 Dimensions: All dimensions below are in... | |
| Material: Insert - A286 CRES (140 KSI Min) Keys- 302 CRES Finish: Passivated Tolerances: ±.25 mm unless specified otherwise Internal Threads: Per Fed Std H28/21, MJ Form Dimensions: All dimensions... | |
| Material: Inserts - 303 CRES Keys and Retaining Ring - 302 CRES Finish: Passivated Tolerances: ±.010 inch unless specified otherwise Internal Threads: Per SAE AS8879 Dimensions: All dimensions below are... | |
| Material: Inserts - 303 CRES Keys- 302 CRES Finish: Passivated Tolerances: ±.010 inch unless specified otherwise Internal Threads: Per SAE AS8879 Dimensions: All dimensions below are in inches Keys: Inserts... | |
| Material: Inserts - 303 CRES Keys- 302 CRES Finish: Passivated Tolerances: ±.010 inch unless specified otherwise Internal Threads: Per SAE AS8879 Dimensions: All dimensions below are in inches Keys: Miniature... | |
| Material: Inserts - 4140 Alloy Steel (160 KSI Min) Keys and Retaining Rings - 302 CRES Finish: Cadmium Plate (QQ-P-416 Type II, Cl. 2) Tolerances: ±.010 inch unless specified otherwise... |