Quickly repair stripped, damaged or worn out threads with a new stronger thread using keylocking inserts. Keylocking inserts are easily installed using standard drills and taps. Once the locking keys are driven down, the insert is tightly locked and will not turn. Steel inserts are C1215, parkerized. Stainless inserts are 303, passivated. Internal threads are class 2B, external threads are 2A. Inserts with internal thread size 5⁄16 or M7 and larger have four locking keys. Smaller sizes have two locking keys. Solid inserts allow you to relocate or fill in holes that are too large. All the inserts listed are in stock for same day shipment.
. This keylocking insert has an N/A internal thread range, a N/A external thread size range and is .310 in long.
| Reid Supply | |
|---|---|
| Product Category | Threaded Inserts |
| Product Number | KLI-66301 |
| Product Name | Key locking Thread Insert |
| Installation Method | Threaded Hole |
| Units | Inch |
| Inch | # 10; 3/8" |
| Internal Thread Size | #10-24 |