Acme Industrial Company Blind End Keylocking Threaded Inserts Heavy Duty - Inch

Description
Material: Inserts - 303 CRES Keys- 302 CRES Finish: Passivated Tolerances: ±.010 inch unless specified otherwise Internal Threads: Per SAE AS8879 Dimensions: All dimensions below are in inches Keys: Inserts with an internal thread size of 5/16 and larger are furnished with 4 locking keys. Smaller sizes have 2 locking keys. Material Identification Mark: None Lubrication: Dry Film Lube on Self-Locking Inserts only Performance: MIL-I-45914A
Description
Material: Inserts - 303 CRES Keys- 302 CRES Finish: Passivated Tolerances: ±.010 inch unless specified otherwise Internal Threads: Per SAE AS8879 Dimensions: All dimensions below are in inches Keys: Inserts with an internal thread size of 5/16 and larger are furnished with 4 locking keys. Smaller sizes have 2 locking keys. Material Identification Mark: None Lubrication: Dry Film Lube on Self-Locking Inserts only Performance: MIL-I-45914A

Suppliers

Company
Product
Description
Supplier Links
Blind End Keylocking Threaded Inserts - Heavy Duty - Inch - Acme Industrial Company
Carpentersville, IL, USA
Blind End Keylocking Threaded Inserts
Heavy Duty - Inch
Blind End Keylocking Threaded Inserts Heavy Duty - Inch
Material: Inserts - 303 CRES Keys- 302 CRES Finish: Passivated Tolerances: ±.010 inch unless specified otherwise Internal Threads: Per SAE AS8879 Dimensions: All dimensions below are in inches Keys: Inserts with an internal thread size of 5/16 and larger are furnished with 4 locking keys. Smaller sizes have 2 locking keys. Material Identification Mark: None Lubrication: Dry Film Lube on Self-Locking Inserts only Performance: MIL-I-45914A

Material:

Inserts - 303 CRES
Keys- 302 CRES

Finish: Passivated

Tolerances: ±.010 inch unless specified otherwise

Internal Threads: Per SAE AS8879

Dimensions: All dimensions below are in inches

Keys: Inserts with an internal thread size of 5/16 and larger are furnished with 4 locking keys. Smaller sizes have 2 locking keys.

Material Identification Mark: None

Lubrication: Dry Film Lube on Self-Locking Inserts only

Performance: MIL-I-45914A

Supplier's Site
Bulk Packed Keylocking Threaded Inserts - Heavy Duty - Inch - Acme Industrial Company
Carpentersville, IL, USA
Bulk Packed Keylocking Threaded Inserts
Heavy Duty - Inch
Bulk Packed Keylocking Threaded Inserts Heavy Duty - Inch
Finish: Carbon Steel - Zinc Phosphate Stainless Steel - Passivated Tolerances: ±.010 inch unless specified otherwise Dimensions: All dimensions below are in inches Keys: Inserts with an internal thread size of 5/16 and larger have 4 locking keys. Smaller sizes have 2 locking keys.

Finish:

Carbon Steel - Zinc Phosphate
Stainless Steel - Passivated

Tolerances: ±.010 inch unless specified otherwise

Dimensions: All dimensions below are in inches

Keys: Inserts with an internal thread size of 5/16 and larger have 4 locking keys. Smaller sizes have 2 locking keys.

Supplier's Site
Floating Keylocking Threaded Inserts - Heavy Duty - Inch - Acme Industrial Company
Carpentersville, IL, USA
Floating Keylocking Threaded Inserts
Heavy Duty - Inch
Floating Keylocking Threaded Inserts Heavy Duty - Inch
Material: Inserts - 4140 Alloy Steel (160 KSI Min) Keys and Retaining Rings - 302 CRES Finish: Cadmium Plate (QQ-P-416 Type II, Cl. 2) Tolerances: ±.010 inch unless specified otherwise Internal Threads: Per SAE AS8879 Dimensions: All dimensions below are in inches Keys: Inserts with an internal thread size of 5/16 and larger are furnished with 4 locking keys. Smaller sizes have 2 locking keys. Material Identification Mark: Two lines on top of insert Lubrication: Dry Film Lube on Self-Locking Inserts only

Material:

Inserts - 4140 Alloy Steel (160 KSI Min)
Keys and Retaining Rings - 302 CRES

Finish: Cadmium Plate (QQ-P-416 Type II, Cl. 2)

Tolerances: ±.010 inch unless specified otherwise

Internal Threads: Per SAE AS8879

Dimensions: All dimensions below are in inches

Keys: Inserts with an internal thread size of 5/16 and larger are furnished with 4 locking keys. Smaller sizes have 2 locking keys.

Material Identification Mark: Two lines on top of insert

Lubrication: Dry Film Lube on Self-Locking Inserts only

Supplier's Site

Technical Specifications

  Acme Industrial Company
Product Category Threaded Inserts
Product Number Heavy Duty - Inch
Product Name Blind End Keylocking Threaded Inserts
Unlock Full Specs
to access all available technical data

Similar Products

Keylocking Insert - KIC - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Installation Method Threaded Hole
Units Metric
Metric M2; M2.5; M3; M4; M5; M6; M8; M10; M12; M16; M18; M20; M22; M24
View Details
Thread Repair Insert Kits - 76465 - Jergens, Inc.
Specs
Installation Method Threaded Hole
Units Metric
Metric M6; M12
View Details
Internal Threading Solutions -  - Insaco, Inc.
Specs
Installation Method Threaded Hole
Base Materials Ceramic
View Details
Flathead Threaded Insert - Closed End Keyed - Unified - AEA37KB455 - PennEngineering®
Specs
Installation Method Threaded Hole
Base Materials Metal
Units Inch
View Details