SOLID - METRIC -- SOLID KEYLOCKING THREADED INSERTS
Acme Industrial Company
Solid Keylocking Threaded Inserts
Solid - Metric
Description
Material:
Inserts
Carbon Steel - C1215 or Equiv.
Stainless Steel - 303 CRES
Keys - 302 CRES
Finish:
Carbon Steel - Zinc Phosphate
Stainless Steel - Passivated
Tolerances: ±.25 mm unless specified otherwise
Dimensions: All dimensions below are in millimeters
Keys: Inserts with an external thread size of M 12 and larger have 4 locking keys. Smaller sizes have 2 locking keys.
Material Identification Mark: None
Description
Material:
Inserts
Carbon Steel - C1215 or Equiv.
Stainless Steel - 303 CRES
Keys - 302 CRES
Finish:
Carbon Steel - Zinc Phosphate
Stainless Steel - Passivated
Tolerances: ±.25 mm unless specified otherwise
Dimensions: All dimensions below are in millimeters
Keys: Inserts with an external thread size of M 12 and larger have 4 locking keys. Smaller sizes have 2 locking keys.
Material Identification Mark: None
Suppliers
Material:
Inserts
Carbon Steel - C1215 or Equiv.
Stainless Steel - 303 CRES
Keys - 302 CRES
Finish:
Carbon Steel - Zinc Phosphate
Stainless Steel - Passivated
Tolerances: ±.25 mm unless specified otherwise
Dimensions: All dimensions below are in millimeters
Keys: Inserts with an external thread size of M 12 and larger have 4 locking keys. Smaller sizes have 2 locking keys.
Material Identification Mark: None
|
Material: | Inserts | Carbon Steel - C1215 or Equiv. |
| Stainless Steel - 303 CRES |
| Keys - 302 CRES |
|
Finish: | Carbon Steel - Zinc Phosphate |
| Stainless Steel - Passivated |
|
Tolerances: ±.25 mm unless specified otherwise |
|
Dimensions: All dimensions below are in millimeters |
|
Keys: Inserts with an external thread size of M 12 and larger have 4 locking keys. Smaller sizes have 2 locking keys. |
|
Material Identification Mark: None |
Supplier's Site
Technical Specifications
|
Product Category
|
Threaded Inserts |
|
Product Number
|
Solid - Metric |
|
Product Name
|
Solid Keylocking Threaded Inserts |
Unlock Full Specs
to access all available technical data
Similar Products
Installation Method
Thermal; Ultrasonic
Base Materials
Plastic; Thermoplastics
Units
Inch; Metric
View Details
Installation Method
Threaded Hole
Units
Metric
Metric
M2; M2.5; M3; M4; M5; M6; M8; M10; M12; M16; M18; M20; M22; M24
View Details
Units
Inch
Inch
1/2"; 5/8"
Internal Thread Size
1/2-20
View Details