Acme Industrial Company 4140 Alloy Steel Inch Lightweight Threaded Inserts

Description
Material: Insert - 4140 Alloy Steel (160 KSI Min) Keys- 302 CRES Finish: Cadmium Plate (QQ-P-416 Type II, Cl. 2) Tolerances: ±.010 inch unless specified otherwise Internal Threads: Per SAE AS8879 Dimensions: All dimensions below are in inches Keys: Inserts with an internal thread size of 5/16 and larger are furnished with 4 locking keys. Smaller sizes have 2 locking keys. Material Identification Mark: Two lines on top of insert Lubrication: Dry Film Lube on Self-Locking Inserts only Performance: MIL-I-45914A (MS51830 & NAS1394)
Description
Material: Insert - 4140 Alloy Steel (160 KSI Min) Keys- 302 CRES Finish: Cadmium Plate (QQ-P-416 Type II, Cl. 2) Tolerances: ±.010 inch unless specified otherwise Internal Threads: Per SAE AS8879 Dimensions: All dimensions below are in inches Keys: Inserts with an internal thread size of 5/16 and larger are furnished with 4 locking keys. Smaller sizes have 2 locking keys. Material Identification Mark: Two lines on top of insert Lubrication: Dry Film Lube on Self-Locking Inserts only Performance: MIL-I-45914A (MS51830 & NAS1394)

Suppliers

Company
Product
Description
Supplier Links
4140 Alloy Steel Inch - Lightweight Threaded Inserts - Acme Industrial Company
Carpentersville, IL, USA
4140 Alloy Steel Inch
Lightweight Threaded Inserts
4140 Alloy Steel Inch Lightweight Threaded Inserts
Material: Insert - 4140 Alloy Steel (160 KSI Min) Keys- 302 CRES Finish: Cadmium Plate (QQ-P-416 Type II, Cl. 2) Tolerances: ±.010 inch unless specified otherwise Internal Threads: Per SAE AS8879 Dimensions: All dimensions below are in inches Keys: Inserts with an internal thread size of 5/16 and larger are furnished with 4 locking keys. Smaller sizes have 2 locking keys. Material Identification Mark: Two lines on top of insert Lubrication: Dry Film Lube on Self-Locking Inserts only Performance: MIL-I-45914A (MS51830 & NAS1394)

Material:

Insert - 4140 Alloy Steel (160 KSI Min)
Keys- 302 CRES

Finish: Cadmium Plate (QQ-P-416 Type II, Cl. 2)

Tolerances: ±.010 inch unless specified otherwise

Internal Threads: Per SAE AS8879

Dimensions: All dimensions below are in inches

Keys: Inserts with an internal thread size of 5/16 and larger are furnished with 4 locking keys. Smaller sizes have 2 locking keys.

Material Identification Mark: Two lines on top of insert

Lubrication: Dry Film Lube on Self-Locking Inserts only

Performance: MIL-I-45914A (MS51830 & NAS1394)

Supplier's Site
A286 Cres Inch - Lightweight Threaded Inserts - Acme Industrial Company
Carpentersville, IL, USA
Material: Insert - A286 CRES (140 KSI Min) Keys- 302 CRES Finish: Passivated Tolerances: ±.010 inch unless specified otherwise Internal Threads: Per SAE AS8879 Dimensions: All dimensions below are in inches Keys: Inserts with an internal thread size of 5/16 and larger are furnished with 4 locking keys. Smaller sizes have 2 locking keys. Material Identification Mark: One line on top of insert Lubrication: Dry Film Lube on Self-Locking Inserts only Performance: MIL-I-45914A (MS51830 & NAS1394)

Material:

Insert - A286 CRES (140 KSI Min)
Keys- 302 CRES

Finish: Passivated

Tolerances: ±.010 inch unless specified otherwise

Internal Threads: Per SAE AS8879

Dimensions: All dimensions below are in inches

Keys: Inserts with an internal thread size of 5/16 and larger are furnished with 4 locking keys. Smaller sizes have 2 locking keys.

Material Identification Mark: One line on top of insert

Lubrication: Dry Film Lube on Self-Locking Inserts only

Performance: MIL-I-45914A (MS51830 & NAS1394)

Supplier's Site
4140 Alloy Steel Metric - Lightweight Threaded Inserts - Acme Industrial Company
Carpentersville, IL, USA
4140 Alloy Steel Metric
Lightweight Threaded Inserts
4140 Alloy Steel Metric Lightweight Threaded Inserts
Material: Insert - 4140 Alloy Steel (160 KSI Min) Keys- 302 CRES Finish: Cadmium Plate (QQ-P-416 Type II, Cl. 2) Tolerances: ±.25 mm unless specified otherwise Internal Threads: Per Fed Std H28/21, MJ Form Dimensions: All dimensions below are in millimeters Keys: Inserts with an internal thread size of M6 and smaller are furnished with 2 locking keys. Larger sizes have 4 locking keys. Material Identification Mark: Two lines on top of insert Lubrication: Dry Film Lube on Self-Locking Inserts only Performance: NA0148

Material:

Insert - 4140 Alloy Steel (160 KSI Min)
Keys- 302 CRES

Finish: Cadmium Plate (QQ-P-416 Type II, Cl. 2)

Tolerances: ±.25 mm unless specified otherwise

Internal Threads: Per Fed Std H28/21, MJ Form

Dimensions: All dimensions below are in millimeters

Keys: Inserts with an internal thread size of M6 and smaller are furnished with 2 locking keys. Larger sizes have 4 locking keys.

Material Identification Mark: Two lines on top of insert

Lubrication: Dry Film Lube on Self-Locking Inserts only

Performance: NA0148

Supplier's Site
A286 Cres Metric - Lightweight Threaded Inserts - Acme Industrial Company
Carpentersville, IL, USA
Material: Insert - A286 CRES (140 KSI Min) Keys- 302 CRES Finish: Passivated Tolerances: ±.25 mm unless specified otherwise Internal Threads: Per Fed Std H28/21, MJ Form Dimensions: All dimensions below are in millimeters Keys: Inserts with an internal thread size of M6 and smaller are furnished with 2 locking keys. Larger sizes have 4 locking keys. Material Identification Mark: One line on top of insert Lubrication: Dry Film Lube on Self-Locking Inserts only Performance: NA0149

Material:

Insert - A286 CRES (140 KSI Min)
Keys- 302 CRES

Finish: Passivated

Tolerances: ±.25 mm unless specified otherwise

Internal Threads: Per Fed Std H28/21, MJ Form

Dimensions: All dimensions below are in millimeters

Keys: Inserts with an internal thread size of M6 and smaller are furnished with 2 locking keys. Larger sizes have 4 locking keys.

Material Identification Mark: One line on top of insert

Lubrication: Dry Film Lube on Self-Locking Inserts only

Performance: NA0149

Supplier's Site
303 Cres Inch - Lightweight Threaded Inserts - Acme Industrial Company
Carpentersville, IL, USA
Material: Insert - 303 CRES Keys- 302 CRES Finish: Passivated Tolerances: ±.010 inch unless specified otherwise Internal Threads: Per SAE AS8879 Dimensions: All dimensions below are in inches Keys: Inserts with an internal thread size of 5/16 and larger are furnished with 4 locking keys. Smaller sizes have 2 locking keys. Material Identification Mark: None Lubrication: Dry Film Lube on Self-Locking Inserts only Performance: MIL-I-45914A (MS51830 & NAS1394)

Material:

Insert - 303 CRES
Keys- 302 CRES

Finish: Passivated

Tolerances: ±.010 inch unless specified otherwise

Internal Threads: Per SAE AS8879

Dimensions: All dimensions below are in inches

Keys: Inserts with an internal thread size of 5/16 and larger are furnished with 4 locking keys. Smaller sizes have 2 locking keys.

Material Identification Mark: None

Lubrication: Dry Film Lube on Self-Locking Inserts only

Performance: MIL-I-45914A (MS51830 & NAS1394)

Supplier's Site

Technical Specifications

  Acme Industrial Company
Product Category Threaded Inserts
Product Number Lightweight Threaded Inserts
Product Name 4140 Alloy Steel Inch
Unlock Full Specs
to access all available technical data

Similar Products

 - Press-In Inserts for Plastic; Series 50 - Metric - SPIROL
Specs
Installation Method Pressed-In
Base Materials Plastic; Thermoset / Thermoplastic
Units Metric
View Details
Keylocking Insert - KIC - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Installation Method Threaded Hole
Units Metric
Metric M2; M2.5; M3; M4; M5; M6; M8; M10; M12; M16; M18; M20; M22; M24
View Details
Threaded Inserts - 2067806 - RS Components, Ltd.
RS Components, Ltd.
Specs
Units Metric
Metric M10
Internal Thread Size M10
View Details
Thread Repair Insert Kits - 75965 - Jergens, Inc.
Specs
Installation Method Threaded Hole
Units Metric
Metric M6; M12
View Details