CAST-IN INSERTS - METRIC -- CAST-IN THREADED INSERTS
Acme Industrial Company
Cast-In Threaded Inserts
Cast-In Inserts - Metric
Description
Material:
Stainless - 303 or equivalent
Brass - 360 or equivalent
Finish:
Stainless Steel - Passivated
Brass - None
Tolerances: ±.13 mm unless specified otherwise
Dimensions: All dimensions below are in millimeters
Material Identification Mark: None
Lubrication: None
Description
Material:
Stainless - 303 or equivalent
Brass - 360 or equivalent
Finish:
Stainless Steel - Passivated
Brass - None
Tolerances: ±.13 mm unless specified otherwise
Dimensions: All dimensions below are in millimeters
Material Identification Mark: None
Lubrication: None
Suppliers
Material:
Stainless - 303 or equivalent
Brass - 360 or equivalent
Finish:
Stainless Steel - Passivated
Brass - None
Tolerances: ±.13 mm unless specified otherwise
Dimensions: All dimensions below are in millimeters
Material Identification Mark: None
Lubrication: None
|
Material: | Stainless - 303 or equivalent |
| Brass - 360 or equivalent |
|
Finish: | Stainless Steel - Passivated |
| Brass - None |
|
Tolerances: ±.13 mm unless specified otherwise |
|
Dimensions: All dimensions below are in millimeters |
|
Material Identification Mark: None |
|
Lubrication: None |
Supplier's Site
Technical Specifications
|
Product Category
|
Threaded Inserts |
|
Product Number
|
Cast-In Inserts - Metric |
|
Product Name
|
Cast-In Threaded Inserts |
Unlock Full Specs
to access all available technical data
Similar Products
Installation Method
Threaded Hole
Units
Metric
Metric
M2; M2.5; M3; M4; M5; M6; M8; M10; M12; M16; M18; M20; M22; M24
View Details
Units
Inch
Inch
1"; 1 3/8"
Internal Thread Size
1-14
View Details
Installation Method
Threaded Hole
Base Materials
Ceramic
View Details
Installation Method
Threaded Hole
Base Materials
Metal
Units
Inch
View Details