Acme Industrial Company A286 Cres Inch Miniature Threaded Inserts

Description
Material: Insert - A286 CRES (140 KSI Min) Keys- 302 CRES Finish: Passivated Tolerances: ±.010 inch unless specified otherwise Internal Threads: Per SAE AS8879 Dimensions: All dimensions below are in inches Keys: Miniature inserts are furnished with 2 locking keys Material Identification Mark: None Lubrication: Dry Film Lube on Self-Locking Inserts only Performance: MIL-I-45914A (MS51830)
Description
Material: Insert - A286 CRES (140 KSI Min) Keys- 302 CRES Finish: Passivated Tolerances: ±.010 inch unless specified otherwise Internal Threads: Per SAE AS8879 Dimensions: All dimensions below are in inches Keys: Miniature inserts are furnished with 2 locking keys Material Identification Mark: None Lubrication: Dry Film Lube on Self-Locking Inserts only Performance: MIL-I-45914A (MS51830)

Suppliers

Company
Product
Description
Supplier Links
A286 Cres Inch - Miniature Threaded Inserts - Acme Industrial Company
Carpentersville, IL, USA
Material: Insert - A286 CRES (140 KSI Min) Keys- 302 CRES Finish: Passivated Tolerances: ±.010 inch unless specified otherwise Internal Threads: Per SAE AS8879 Dimensions: All dimensions below are in inches Keys: Miniature inserts are furnished with 2 locking keys Material Identification Mark: None Lubrication: Dry Film Lube on Self-Locking Inserts only Performance: MIL-I-45914A (MS51830)

Material:

Insert - A286 CRES (140 KSI Min)
Keys- 302 CRES

Finish: Passivated

Tolerances: ±.010 inch unless specified otherwise

Internal Threads: Per SAE AS8879

Dimensions: All dimensions below are in inches

Keys: Miniature inserts are furnished with 2 locking keys

Material Identification Mark: None

Lubrication: Dry Film Lube on Self-Locking Inserts only

Performance: MIL-I-45914A (MS51830)

Supplier's Site
4140 Alloy Steel Metric - Miniature Threaded Inserts - Acme Industrial Company
Carpentersville, IL, USA
4140 Alloy Steel Metric
Miniature Threaded Inserts
4140 Alloy Steel Metric Miniature Threaded Inserts
Material: Insert - 4140 Alloy Steel (160 KSI Min) Keys- 302 CRES Finish: Cadmium Plate (QQ-P-416 Type II, Cl. 2) Tolerances: ±.25 mm unless specified otherwise Internal Threads: Per Fed Std H28/21, MJ Form Dimensions: All dimensions below are in millimeters Keys: Miniature inserts are furnished with 2 locking keys Material Identification Mark: None Lubrication: Dry Film Lube on Self-Locking Inserts only Performance: NA0146

Material:

Insert - 4140 Alloy Steel (160 KSI Min)
Keys- 302 CRES

Finish: Cadmium Plate (QQ-P-416 Type II, Cl. 2)

Tolerances: ±.25 mm unless specified otherwise

Internal Threads: Per Fed Std H28/21, MJ Form

Dimensions: All dimensions below are in millimeters

Keys: Miniature inserts are furnished with 2 locking keys

Material Identification Mark: None

Lubrication: Dry Film Lube on Self-Locking Inserts only

Performance: NA0146

Supplier's Site
A286 Cres Metric - Miniature Threaded Inserts - Acme Industrial Company
Carpentersville, IL, USA
Material: Insert - A286 CRES (140 KSI Min) Keys- 302 CRES Finish: Passivated Tolerances: ±.25 mm unless specified otherwise Internal Threads: Per Fed Std H28/21, MJ Form Dimensions: All dimensions below are in metric Keys: Miniature inserts are furnished with 2 locking keys Material Identification Mark: None Lubrication: Dry Film Lube on Self-Locking Inserts only Performance: NA0147

Material:

Insert - A286 CRES (140 KSI Min)
Keys- 302 CRES

Finish: Passivated

Tolerances: ±.25 mm unless specified otherwise

Internal Threads: Per Fed Std H28/21, MJ Form

Dimensions: All dimensions below are in metric

Keys: Miniature inserts are furnished with 2 locking keys

Material Identification Mark: None

Lubrication: Dry Film Lube on Self-Locking Inserts only

Performance: NA0147

Supplier's Site
4140 Alloy Steel Inch - Miniature Threaded Inserts - Acme Industrial Company
Carpentersville, IL, USA
4140 Alloy Steel Inch
Miniature Threaded Inserts
4140 Alloy Steel Inch Miniature Threaded Inserts
Material: Insert - 4140 Alloy Steel (160 KSI Min) Keys- 302 CRES Finish: Cadmium Plate (QQ-P-416 Type II, Cl. 2) Tolerances: ±.010 inch unless specified otherwise Internal Threads: Per SAE AS8879 Dimensions: All dimensions below are in inches Keys: Miniature inserts are furnished with 2 locking keys Material Identification Mark: None Lubrication: Dry Film Lube on Self-Locking Inserts only Performance: MIL-I-45914A (MS51830)

Material:

Insert - 4140 Alloy Steel (160 KSI Min)
Keys- 302 CRES

Finish: Cadmium Plate (QQ-P-416 Type II, Cl. 2)

Tolerances: ±.010 inch unless specified otherwise

Internal Threads: Per SAE AS8879

Dimensions: All dimensions below are in inches

Keys: Miniature inserts are furnished with 2 locking keys

Material Identification Mark: None

Lubrication: Dry Film Lube on Self-Locking Inserts only

Performance: MIL-I-45914A (MS51830)

Supplier's Site
303 Cres Inch - Miniature Threaded Inserts - Acme Industrial Company
Carpentersville, IL, USA
Material: Insert - 303 CRES Keys- 302 CRES Finish: Passivated Tolerances: ±.010 inch unless specified otherwise Internal Threads: Per SAE AS8879 Dimensions: All dimensions below are in inches Keys: Miniature inserts are furnished with 2 locking keys Material Identification Mark: None Lubrication: Dry Film Lube on Self-Locking Inserts only Performance: MIL-I-45914A (MS51830)

Material:

Insert - 303 CRES
Keys- 302 CRES

Finish: Passivated

Tolerances: ±.010 inch unless specified otherwise

Internal Threads: Per SAE AS8879

Dimensions: All dimensions below are in inches

Keys: Miniature inserts are furnished with 2 locking keys

Material Identification Mark: None

Lubrication: Dry Film Lube on Self-Locking Inserts only

Performance: MIL-I-45914A (MS51830)

Supplier's Site

Technical Specifications

  Acme Industrial Company
Product Category Threaded Inserts
Product Number Miniature Threaded Inserts
Product Name A286 Cres Inch
Unlock Full Specs
to access all available technical data

Similar Products

 - Press-In Inserts for Plastic; Series 50 - Metric - SPIROL
Specs
Installation Method Pressed-In
Base Materials Plastic; Thermoset / Thermoplastic
Units Metric
View Details
Keylocking Insert - KIC - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Installation Method Threaded Hole
Units Metric
Metric M2; M2.5; M3; M4; M5; M6; M8; M10; M12; M16; M18; M20; M22; M24
View Details
Threaded Inserts - 303770 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Stainless Steel
Finish Zinc Plated
View Details
Thinwall Industrial Style Keylocking Inserts - 26356 - Jergens, Inc.
Specs
Units Metric
Metric M12; M16
Internal Thread Size M12 x 1.75
View Details