Acme Industrial Company Key locking Thread Insert KLI-65906

Description
Quickly repair stripped, damaged or worn out threads with a new stronger thread using keylocking inserts. Keylocking inserts are easily installed using standard drills and taps. Once the locking keys are driven down, the insert is tightly locked and will not turn. Steel inserts are C1215, parkerized. Stainless inserts are 303, passivated. Internal threads are class 2B, external threads are 2A. Inserts with internal thread size 5⁄16 or M7 and larger have four locking keys. Smaller sizes have two locking keys. Solid inserts allow you to relocate or fill in holes that are too large. All the inserts listed are in stock for same day shipment. . This keylocking insert has an N/A internal thread range, a N/A external thread size range and is .620 in long.
Description
Quickly repair stripped, damaged or worn out threads with a new stronger thread using keylocking inserts. Keylocking inserts are easily installed using standard drills and taps. Once the locking keys are driven down, the insert is tightly locked and will not turn. Steel inserts are C1215, parkerized. Stainless inserts are 303, passivated. Internal threads are class 2B, external threads are 2A. Inserts with internal thread size 5⁄16 or M7 and larger have four locking keys. Smaller sizes have two locking keys. Solid inserts allow you to relocate or fill in holes that are too large. All the inserts listed are in stock for same day shipment. . This keylocking insert has an N/A internal thread range, a N/A external thread size range and is .620 in long.

Suppliers

Company
Product
Description
Supplier Links
Key locking Thread Insert - KLI-65906 - Reid Supply
Norton Shores, MI, United States
Key locking Thread Insert
KLI-65906
Key locking Thread Insert KLI-65906
Quickly repair stripped, damaged or worn out threads with a new stronger thread using keylocking inserts. Keylocking inserts are easily installed using standard drills and taps. Once the locking keys are driven down, the insert is tightly locked and will not turn. Steel inserts are C1215, parkerized. Stainless inserts are 303, passivated. Internal threads are class 2B, external threads are 2A. Inserts with internal thread size 5⁄16 or M7 and larger have four locking keys. Smaller sizes have two locking keys. Solid inserts allow you to relocate or fill in holes that are too large. All the inserts listed are in stock for same day shipment. . This keylocking insert has an N/A internal thread range, a N/A external thread size range and is .620 in long.

Quickly repair stripped, damaged or worn out threads with a new stronger thread using keylocking inserts. Keylocking inserts are easily installed using standard drills and taps. Once the locking keys are driven down, the insert is tightly locked and will not turn. Steel inserts are C1215, parkerized. Stainless inserts are 303, passivated. Internal threads are class 2B, external threads are 2A. Inserts with internal thread size 5⁄16 or M7 and larger have four locking keys. Smaller sizes have two locking keys. Solid inserts allow you to relocate or fill in holes that are too large. All the inserts listed are in stock for same day shipment.


. This keylocking insert has an N/A internal thread range, a N/A external thread size range and is .620 in long.

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Threaded Inserts
Product Number KLI-65906
Product Name Key locking Thread Insert
Installation Method Threaded Hole
Units Inch
Inch 1/2"; 3/4"
Internal Thread Size 1/2-13
Unlock Full Specs
to access all available technical data

Similar Products

Heavy Duty Industrial Style Keylocking Inserts - 26511 - Jergens, Inc.
Specs
Units Inch
Inch 1"; 1 3/8"
Internal Thread Size 1-12
View Details
 - Heat-Ultrasonic Inserts for Plastic (Long); Series 19 - Metric - SPIROL
Specs
Installation Method Thermal; Ultrasonic
Base Materials Plastic; Thermoplastics
Units Metric
View Details
Keylocking Insert - KIC - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Installation Method Threaded Hole
Units Metric
Metric M2; M2.5; M3; M4; M5; M6; M8; M10; M12; M16; M18; M20; M22; M24
View Details
Countersunk Head Threaded Insert - Open End Keyless - Unified - AEA25-391 - PennEngineering®
Specs
Installation Method Threaded Hole
Base Materials Metal
Units Inch
View Details