Acme Industrial Company 303 Cres Inch Extra Heavy Duty Threaded Inserts

Description
Material: Insert - 303 CRES Keys- 302 CRES Finish: Passivated Tolerances: ±.010 inch unless specified otherwise Internal Threads: Per SAE AS8879 Dimensions: All dimensions below are in inches Keys: Inserts with an internal thread size of 1/4 and larger are furnished with 4 locking keys. Smaller sizes have 2 locking keys. Material Identification Mark: None Lubrication: Dry Film Lube on Self-Locking Inserts only Performance: MIL-I-45914A (MS51832)
Description
Material: Insert - 303 CRES Keys- 302 CRES Finish: Passivated Tolerances: ±.010 inch unless specified otherwise Internal Threads: Per SAE AS8879 Dimensions: All dimensions below are in inches Keys: Inserts with an internal thread size of 1/4 and larger are furnished with 4 locking keys. Smaller sizes have 2 locking keys. Material Identification Mark: None Lubrication: Dry Film Lube on Self-Locking Inserts only Performance: MIL-I-45914A (MS51832)

Suppliers

Company
Product
Description
Supplier Links
Material: Insert - 303 CRES Keys- 302 CRES Finish: Passivated Tolerances: ±.010 inch unless specified otherwise Internal Threads: Per SAE AS8879 Dimensions: All dimensions below are in inches Keys: Inserts with an internal thread size of 1/4 and larger are furnished with 4 locking keys. Smaller sizes have 2 locking keys. Material Identification Mark: None Lubrication: Dry Film Lube on Self-Locking Inserts only Performance: MIL-I-45914A (MS51832)

Material:

Insert - 303 CRES
Keys- 302 CRES

Finish: Passivated

Tolerances: ±.010 inch unless specified otherwise

Internal Threads: Per SAE AS8879

Dimensions: All dimensions below are in inches

Keys: Inserts with an internal thread size of 1/4 and larger are furnished with 4 locking keys. Smaller sizes have 2 locking keys.

Material Identification Mark: None

Lubrication: Dry Film Lube on Self-Locking Inserts only

Performance: MIL-I-45914A (MS51832)

Supplier's Site
Material: Insert - A286 CRES (140 KSI Min) Keys- 302 CRES Finish: Passivated Tolerances: ±.010 inch unless specified otherwise Internal Threads: Per SAE AS8879 Dimensions: All dimensions below are in inches Keys: Inserts with an internal thread size of 1/4 and larger are furnished with 4 locking keys. Smaller sizes have 2 locking keys. Material Identification Mark: One line on top of insert Lubrication: Dry Film Lube on Self-Locking Inserts only Performance: MIL-I-45914A (MS51832)

Material:

Insert - A286 CRES (140 KSI Min)
Keys- 302 CRES

Finish: Passivated

Tolerances: ±.010 inch unless specified otherwise

Internal Threads: Per SAE AS8879

Dimensions: All dimensions below are in inches

Keys: Inserts with an internal thread size of 1/4 and larger are furnished with 4 locking keys. Smaller sizes have 2 locking keys.

Material Identification Mark: One line on top of insert

Lubrication: Dry Film Lube on Self-Locking Inserts only

Performance: MIL-I-45914A (MS51832)

Supplier's Site

Technical Specifications

  Acme Industrial Company
Product Category Threaded Inserts
Product Number Extra Heavy Duty Threaded Inserts
Product Name 303 Cres Inch
Unlock Full Specs
to access all available technical data

Similar Products

 - Heat-Ultrasonic Inserts for Plastic; Series 30 - SPIROL
Specs
Installation Method Thermal; Ultrasonic
Base Materials Plastic; Thermoplastics
Units Inch; Metric
View Details
Keylocking Insert - KIC - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Installation Method Threaded Hole
Units Metric
Metric M2; M2.5; M3; M4; M5; M6; M8; M10; M12; M16; M18; M20; M22; M24
View Details
Threaded Inserts - 505296 - RS Components, Ltd.
RS Components, Ltd.
Specs
Units Metric
Metric M5
Internal Thread Size M5
View Details
Internal Locking Thread Repair Insert - 24622 - Jergens, Inc.
Specs
Installation Method Threaded Hole
Units Inch
Inch 1/4"; 3/8"
View Details