Fastener SuperStore, Inc. Thumb Screw 236528

Description
10-24 X 3/4 Thumb Screws / Type P / Shoulder / Steel / Zinc A cold headed, one-piece screw with rolled threads and a flattened head designed for manual turning without a driver or wrench. They are available in two varieties--with and without a shoulder under the head. The shoulder flares to a circular shape of a diameter slightly less than the head diameter of the screw. For use in applications where the fastener is frequently adjusted and where tightening torque greater than that achieved with finger pressure is not required. A shoulder-pattern allows the head of the screw to seat flush against the mating surface and helps avoid over-tightening of the fastener which could result in stripped mating threads.
Description
10-24 X 3/4 Thumb Screws / Type P / Shoulder / Steel / Zinc A cold headed, one-piece screw with rolled threads and a flattened head designed for manual turning without a driver or wrench. They are available in two varieties--with and without a shoulder under the head. The shoulder flares to a circular shape of a diameter slightly less than the head diameter of the screw. For use in applications where the fastener is frequently adjusted and where tightening torque greater than that achieved with finger pressure is not required. A shoulder-pattern allows the head of the screw to seat flush against the mating surface and helps avoid over-tightening of the fastener which could result in stripped mating threads.

Suppliers

Company
Product
Description
Supplier Links
Thumb Screw - 236528 - Fastener SuperStore, Inc.
Downers Grove, IL, USA
Thumb Screw
236528
Thumb Screw 236528
10-24 X 3/4 Thumb Screws / Type P / Shoulder / Steel / Zinc A cold headed, one-piece screw with rolled threads and a flattened head designed for manual turning without a driver or wrench. They are available in two varieties--with and without a shoulder under the head. The shoulder flares to a circular shape of a diameter slightly less than the head diameter of the screw. For use in applications where the fastener is frequently adjusted and where tightening torque greater than that achieved with finger pressure is not required. A shoulder-pattern allows the head of the screw to seat flush against the mating surface and helps avoid over-tightening of the fastener which could result in stripped mating threads.

10-24 X 3/4 Thumb Screws / Type P / Shoulder / Steel / Zinc

A cold headed, one-piece screw with rolled threads and a flattened head designed for manual turning without a driver or wrench. They are available in two varieties--with and without a shoulder under the head. The shoulder flares to a circular shape of a diameter slightly less than the head diameter of the screw.

For use in applications where the fastener is frequently adjusted and where tightening torque greater than that achieved with finger pressure is not required. A shoulder-pattern allows the head of the screw to seat flush against the mating surface and helps avoid over-tightening of the fastener which could result in stripped mating threads.

Supplier's Site

Technical Specifications

  Fastener SuperStore, Inc.
Product Category Screws
Product Number 236528
Product Name Thumb Screw
Screw Type Thumb Screw
Unlock Full Specs
to access all available technical data

Similar Products

Tamperproof Security Locks - Intimidator - McGard Special Products Division
McGard Special Products Division
Specs
Screw Type Shoulder Screw (optional feature); Tamperproof Screw
Head Type Socket Head Cap
Material Hardened Steel
View Details
Grub Screws - 1247395 - RS Components, Ltd.
RS Components, Ltd.
Specs
Head Type Hexagon Head; Other; Hex
Material Stainless Steel
Finish Plain
View Details
Swivel Pad Type - NTS104 - Vlier
Specs
Screw Type Thumb Screw
Length 2.25 inch (57.15 mm)
Inch 7/8"
View Details
Spanner Flat Head Sealing Screws -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Screw Type Machine Screw
Head Type Flat Head; Oval Head; Other; Flat Undercut
Material Steel; Stainless Steel
View Details