Fastener SuperStore, Inc. Self-Drilling Screw 236681

Description
8 X 1 Self-Drilling Screws / Unslotted / Hex Washer Head / #2 Point / 410 Stainless Steel Type BSD: A tapping screw with spaced threads and a drill point which drills its own hole. It allows the screw to form mating threads and produce a complete fastening system in a single operation. Type BSD: The 18-8 stainless drill screw offers superior corrosion resistance while the 410 stainless screw will drill through harder material than the 18-8. The hardness of the material to be drilled should be a minimum of 10-20 Rockwell hardness points. Minimum torques are the same for stainless and steel self-drill screws. Drill time is 2.5 seconds for a 1mm thick plate.
Description
8 X 1 Self-Drilling Screws / Unslotted / Hex Washer Head / #2 Point / 410 Stainless Steel Type BSD: A tapping screw with spaced threads and a drill point which drills its own hole. It allows the screw to form mating threads and produce a complete fastening system in a single operation. Type BSD: The 18-8 stainless drill screw offers superior corrosion resistance while the 410 stainless screw will drill through harder material than the 18-8. The hardness of the material to be drilled should be a minimum of 10-20 Rockwell hardness points. Minimum torques are the same for stainless and steel self-drill screws. Drill time is 2.5 seconds for a 1mm thick plate.

Suppliers

Company
Product
Description
Supplier Links
Self-Drilling Screw - 236681 - Fastener SuperStore, Inc.
Downers Grove, IL, USA
Self-Drilling Screw
236681
Self-Drilling Screw 236681
8 X 1 Self-Drilling Screws / Unslotted / Hex Washer Head / #2 Point / 410 Stainless Steel Type BSD: A tapping screw with spaced threads and a drill point which drills its own hole. It allows the screw to form mating threads and produce a complete fastening system in a single operation. Type BSD: The 18-8 stainless drill screw offers superior corrosion resistance while the 410 stainless screw will drill through harder material than the 18-8. The hardness of the material to be drilled should be a minimum of 10-20 Rockwell hardness points. Minimum torques are the same for stainless and steel self-drill screws. Drill time is 2.5 seconds for a 1mm thick plate.

8 X 1 Self-Drilling Screws / Unslotted / Hex Washer Head / #2 Point / 410 Stainless Steel

Type BSD: A tapping screw with spaced threads and a drill point which drills its own hole. It allows the screw to form mating threads and produce a complete fastening system in a single operation.

Type BSD: The 18-8 stainless drill screw offers superior corrosion resistance while the 410 stainless screw will drill through harder material than the 18-8. The hardness of the material to be drilled should be a minimum of 10-20 Rockwell hardness points.

Minimum torques are the same for stainless and steel self-drill screws. Drill time is 2.5 seconds for a 1mm thick plate.

Supplier's Site

Technical Specifications

  Fastener SuperStore, Inc.
Product Category Screws
Product Number 236681
Product Name Self-Drilling Screw
Screw Type Self Drilling / Thread Cutting Screw
Head Type Washer Head
Standard Drives Slotted
Material Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

Binding Head Screw, 6-32, Green - 8190-6 - Keystone Electronics Corp.
Specs
Head Type Binding Head  
Inch # 6
View Details
Hex Head Cap Screw -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Screw Type Cap Screw
Head Type Hexagon Head
Material Steel
View Details
0.25
Specs
Screw Type Cap Screw
Head Type Round Head; Other; Round
Standard Drives Hex Socket / Allen
View Details
Machine Screw - 335-1078-ND - DigiKey
Specs
Screw Type Machine Screw
Head Type Pan Head
Standard Drives Philips / Frearson
View Details