Fastener SuperStore, Inc. Machine Screw 258320

Description
M3-0.5 X 10 Metric Machine Screws Phillips / Flat Head / Steel / Zinc / DIN965 A metric machine screw is a straight shank fastener with a metric thread pitch designed to go through a hole or nut that is pretapped to form a mating thread for the screw. Machine screws form a fastening superior in strength to spaced thread screws. Metric screws are the type almost exclusively used in items manufactured in Europe.
Description
M3-0.5 X 10 Metric Machine Screws Phillips / Flat Head / Steel / Zinc / DIN965 A metric machine screw is a straight shank fastener with a metric thread pitch designed to go through a hole or nut that is pretapped to form a mating thread for the screw. Machine screws form a fastening superior in strength to spaced thread screws. Metric screws are the type almost exclusively used in items manufactured in Europe.

Suppliers

Company
Product
Description
Supplier Links
Machine Screw - 258320 - Fastener SuperStore, Inc.
Downers Grove, IL, USA
Machine Screw
258320
Machine Screw 258320
M3-0.5 X 10 Metric Machine Screws Phillips / Flat Head / Steel / Zinc / DIN965 A metric machine screw is a straight shank fastener with a metric thread pitch designed to go through a hole or nut that is pretapped to form a mating thread for the screw. Machine screws form a fastening superior in strength to spaced thread screws. Metric screws are the type almost exclusively used in items manufactured in Europe.

M3-0.5 X 10 Metric Machine Screws Phillips / Flat Head / Steel / Zinc / DIN965

A metric machine screw is a straight shank fastener with a metric thread pitch designed to go through a hole or nut that is pretapped to form a mating thread for the screw.

Machine screws form a fastening superior in strength to spaced thread screws. Metric screws are the type almost exclusively used in items manufactured in Europe.

Supplier's Site

Technical Specifications

  Fastener SuperStore, Inc.
Product Category Screws
Product Number 258320
Product Name Machine Screw
Screw Type Machine Screw
Head Type Flat Head
Standard Drives Philips / Frearson
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

6-Lobe Flat Head Sealing Screws -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Screw Type Cap Screw
Head Type Flat Head
Standard Drives Torx
View Details
Button Head Hex Socket Cap Screws -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Screw Type Cap Screw
Head Type Button Head
Standard Drives Hex Socket / Allen
View Details
Tee Head Type C - T150 - Vlier
Specs
Screw Type Thumb Screw
Length 1.75 inch (44.45 mm)
Inch 7/8"
View Details
Tamperproof Security Locks - Intimidator - McGard Special Products Division
McGard Special Products Division
Specs
Screw Type Shoulder Screw (optional feature); Tamperproof Screw
Head Type Socket Head Cap
Material Hardened Steel
View Details