Fastener SuperStore, Inc. Machine Screw 260066

Description
M3.5-0.6 X 25 Metric Machine Screws Phillips / Flat Head / Steel / Zinc / DIN965 A metric machine screw is a straight shank fastener with a metric thread pitch designed to go through a hole or nut that is pretapped to form a mating thread for the screw. Machine screws form a fastening superior in strength to spaced thread screws. Metric screws are the type almost exclusively used in items manufactured in Europe.
Description
M3.5-0.6 X 25 Metric Machine Screws Phillips / Flat Head / Steel / Zinc / DIN965 A metric machine screw is a straight shank fastener with a metric thread pitch designed to go through a hole or nut that is pretapped to form a mating thread for the screw. Machine screws form a fastening superior in strength to spaced thread screws. Metric screws are the type almost exclusively used in items manufactured in Europe.

Suppliers

Company
Product
Description
Supplier Links
Machine Screw - 260066 - Fastener SuperStore, Inc.
Downers Grove, IL, USA
Machine Screw
260066
Machine Screw 260066
M3.5-0.6 X 25 Metric Machine Screws Phillips / Flat Head / Steel / Zinc / DIN965 A metric machine screw is a straight shank fastener with a metric thread pitch designed to go through a hole or nut that is pretapped to form a mating thread for the screw. Machine screws form a fastening superior in strength to spaced thread screws. Metric screws are the type almost exclusively used in items manufactured in Europe.

M3.5-0.6 X 25 Metric Machine Screws Phillips / Flat Head / Steel / Zinc / DIN965

A metric machine screw is a straight shank fastener with a metric thread pitch designed to go through a hole or nut that is pretapped to form a mating thread for the screw.

Machine screws form a fastening superior in strength to spaced thread screws. Metric screws are the type almost exclusively used in items manufactured in Europe.

Supplier's Site

Technical Specifications

  Fastener SuperStore, Inc.
Product Category Screws
Product Number 260066
Product Name Machine Screw
Screw Type Machine Screw
Head Type Flat Head
Standard Drives Philips / Frearson
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

 - SC520-50 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
View Details
Titanium SHCS 1/4-20 x .500 Long - 21908 - Keystone Electronics Corp.
Specs
Standard Drives Hex Socket / Allen
Material Titanium
Length 0.5000 inch (12.7 mm)
View Details
2 suppliers
Socket Toggle Screw - BJ746 - Imao-Fixtureworks
Specs
Head Type Socket Head Cap
Material Steel; Stainless Steel
Finish Black Oxide
View Details
ptfe screws -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Material Plastic; PTFE
View Details