M4-0.7 X 25 Metric Machine Screws Phillips / Pan Head / Steel / Zinc / DIN7985A
A metric machine screw is a straight shank fastener with a metric thread pitch designed to go through a hole or nut that is pretapped to form a mating thread for the screw.
Machine screws form a fastening superior in strength to spaced thread screws. Metric screws are the type almost exclusively used in items manufactured in Europe.
| Fastener SuperStore, Inc. | |
|---|---|
| Product Category | Screws |
| Product Number | 258850 |
| Product Name | Machine Screw |
| Screw Type | Machine Screw |
| Head Type | Pan Head |
| Standard Drives | Philips / Frearson |
| Material | Steel |