Koger Air Corporation Cast Aluminum Cut-Off Half Cut-Off 8"

Description
Locking screws permit manual blade adjustment for volume control. : Total airflow can be shut off for energy conservation.
Datasheet
Description
Locking screws permit manual blade adjustment for volume control. : Total airflow can be shut off for energy conservation.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cast Aluminum Cut-Off - Half Cut-Off 8
Martinsville, VA, USA
Cast Aluminum Cut-Off
Half Cut-Off 8"
Cast Aluminum Cut-Off Half Cut-Off 8"
Locking screws permit manual blade adjustment for volume control. : Total airflow can be shut off for energy conservation.

Locking screws permit manual blade adjustment for volume control. : Total airflow can be shut off for energy conservation.

Datasheet

Technical Specifications

  Koger Air Corporation
Product Category Industrial Valves
Product Number Half Cut-Off 8"
Product Name Cast Aluminum Cut-Off
Valve Type Gate
Primary Material Aluminum (optional feature); Stainless Steel (optional feature); Steel
Media Powder Solids; Air
Valve Size 8.00 inch (203.20 mm)
Unlock Full Specs
to access all available technical data

Similar Products

VALVES - BP-050-PVDF-T-BSP - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material PVDF
Valve Size 0.50 inch (12.70 mm)
View Details
Solenoid Valves - 5000008071-SE - TE Connectivity
Specs
Valve Type Solenoid
View Details
Solenoid Shut Off Valve - 3/8 inch -  - CO2Meter.com
Specs
Valve Type Solenoid; Shut Off
Valve Size 0.38 inch (9.52 mm)
Maximum Pressure 0.00 to 140.00 psi (0.0 to 98.53 m H2O)
View Details
JR1300 Series Ultra High Purity Single Stage Regulator High Flow Line Regulator For Ultra High Purity Intermediate Flow -  - Shenzhen Jewellok Technology Co., Ltd.
Specs
Primary Material Stainless Steel
Media Gas
Maximum Pressure 600.00 psi (422 m H2O)
View Details