Koger Air Corporation Cast Aluminum Cut-Off Full Cut-Off 9"

Description
Locking screws permit manual blade adjustment for volume control. : Total airflow can be shut off for energy conservation.
Datasheet
Description
Locking screws permit manual blade adjustment for volume control. : Total airflow can be shut off for energy conservation.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cast Aluminum Cut-Off - Full Cut-Off 9
Martinsville, VA, USA
Cast Aluminum Cut-Off
Full Cut-Off 9"
Cast Aluminum Cut-Off Full Cut-Off 9"
Locking screws permit manual blade adjustment for volume control. : Total airflow can be shut off for energy conservation.

Locking screws permit manual blade adjustment for volume control. : Total airflow can be shut off for energy conservation.

Datasheet

Technical Specifications

  Koger Air Corporation
Product Category Industrial Valves
Product Number Full Cut-Off 9"
Product Name Cast Aluminum Cut-Off
Valve Type Gate
Primary Material Aluminum (optional feature); Stainless Steel (optional feature); Steel
Media Powder Solids; Air
Valve Size 9.00 inch (228.60 mm)
Unlock Full Specs
to access all available technical data

Similar Products

57P Butterfly Valve Gear 1 5 14 - 123718040 - Asahi/America, Inc.
Specs
Valve Type Butterfly
Valve Size 3.94 inch (100.00 mm)
Maximum Pressure 150.00 psi (106 m H2O)
View Details
Manifold Mount Single Stage High Accuracy Diaphragm Regulator - PRDB8 - Beswick Engineering Co., Inc.
Specs
Primary Material Stainless Steel; 303 Stainless Steel, [6] - 316 Stainless Steel
Maximum Pressure 500.00 psi (352 m H2O)
View Details
Direct Acting High-Speed Servo Valve - SANTEST DA03S-8 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details
Manifold Mount -  Proportional Valves - E-PM-05-13-A0 - Clippard
Specs
Valve Type Control Valve; Cartridge
Primary Material Aluminum
Media Gas; Inert Gases; Air; Compressed Air
View Details