Koger Air Corporation Cast Aluminum Cut-Off Full Cut-Off 2"

Description
Locking screws permit manual blade adjustment for volume control. : Total airflow can be shut off for energy conservation.
Datasheet
Description
Locking screws permit manual blade adjustment for volume control. : Total airflow can be shut off for energy conservation.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cast Aluminum Cut-Off - Full Cut-Off 2
Martinsville, VA, USA
Cast Aluminum Cut-Off
Full Cut-Off 2"
Cast Aluminum Cut-Off Full Cut-Off 2"
Locking screws permit manual blade adjustment for volume control. : Total airflow can be shut off for energy conservation.

Locking screws permit manual blade adjustment for volume control. : Total airflow can be shut off for energy conservation.

Datasheet

Technical Specifications

  Koger Air Corporation
Product Category Industrial Valves
Product Number Full Cut-Off 2"
Product Name Cast Aluminum Cut-Off
Valve Type Gate
Primary Material Aluminum (optional feature); Stainless Steel (optional feature); Steel
Media Powder Solids; Air
Valve Size 2.00 inch (50.80 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Swing Check Valves Flanged - 1205020 - Asahi/America, Inc.
Specs
Valve Type Check
Valve Size 2.00 inch (50.80 mm)
Maximum Pressure 150.00 psi (106 m H2O)
View Details
M3 Inlet Thread Needle Valve - NV3 - Beswick Engineering Co., Inc.
Beswick Engineering Co., Inc.
Specs
Valve Type Metal Seated; Needle
Primary Material Stainless Steel; 303 Stainless Steel, [6] - 316 Stainless Steel
Media Air
View Details
Direct Acting High-Speed Servo Valve - SANTEST DA03S-1 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details
EM Series Electronic Valve - EM-2 - Clippard
Specs
Valve Type Control Valve
Media Gas; Oxygen, Inert Gas; Air; Compressed Air
Number of Ports 2
View Details