Koger Air Corporation Cast Aluminum Cut-Off Full Cut-Off 4"

Description
Locking screws permit manual blade adjustment for volume control. : Total airflow can be shut off for energy conservation.
Datasheet
Description
Locking screws permit manual blade adjustment for volume control. : Total airflow can be shut off for energy conservation.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cast Aluminum Cut-Off - Full Cut-Off 4
Martinsville, VA, USA
Cast Aluminum Cut-Off
Full Cut-Off 4"
Cast Aluminum Cut-Off Full Cut-Off 4"
Locking screws permit manual blade adjustment for volume control. : Total airflow can be shut off for energy conservation.

Locking screws permit manual blade adjustment for volume control. : Total airflow can be shut off for energy conservation.

Datasheet

Technical Specifications

  Koger Air Corporation
Product Category Industrial Valves
Product Number Full Cut-Off 4"
Product Name Cast Aluminum Cut-Off
Valve Type Gate
Primary Material Aluminum (optional feature); Stainless Steel (optional feature); Steel
Media Powder Solids; Air
Valve Size 4.00 inch (101.60 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Ball Check Valve 0 5 4 - 1230015 - Asahi/America, Inc.
Specs
Valve Type Ball; Check
Primary Material PVDF; PVDF
Valve Size 1.50 inch (38.10 mm)
View Details
Single Stage Diaphragm Regulator - PRD - Beswick Engineering Co., Inc.
Beswick Engineering Co., Inc.
Specs
Primary Material Aluminum; Stainless Steel; Aluminum, [3] - 303 Stainless Steel, [6] - 316 Stainless Steel
Maximum Pressure 500.00 psi (352 m H2O)
View Details
Direct Acting High-Speed Servo Valve - SANTEST DA03S-6 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details
Fully Ported 3-WAY EW Series - Mouse Valves - EV-3-12-L - Clippard
Specs
Valve Type Control Valve
Media Air; Compressed Air
Valve Size 0.04 inch (1.02 mm)
View Details