Koger Air Corporation Cast Aluminum Cut-Off Half Cut-Off 11"

Description
Locking screws permit manual blade adjustment for volume control. : Total airflow can be shut off for energy conservation.
Datasheet
Description
Locking screws permit manual blade adjustment for volume control. : Total airflow can be shut off for energy conservation.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cast Aluminum Cut-Off - Half Cut-Off 11
Martinsville, VA, USA
Cast Aluminum Cut-Off
Half Cut-Off 11"
Cast Aluminum Cut-Off Half Cut-Off 11"
Locking screws permit manual blade adjustment for volume control. : Total airflow can be shut off for energy conservation.

Locking screws permit manual blade adjustment for volume control. : Total airflow can be shut off for energy conservation.

Datasheet

Technical Specifications

  Koger Air Corporation
Product Category Industrial Valves
Product Number Half Cut-Off 11"
Product Name Cast Aluminum Cut-Off
Valve Type Gate
Primary Material Aluminum (optional feature); Stainless Steel (optional feature); Steel
Media Powder Solids; Air
Valve Size 11.00 inch (279.40 mm)
Unlock Full Specs
to access all available technical data

Similar Products

T 21 Ball Valve 0 5 4 - 121612010 - Asahi/America, Inc.
Specs
Valve Type Ball
Primary Material CPVC; CPVC
Valve Size 0.98 inch (25.00 mm)
View Details
10-32 or 1/8-27 NPT Ports, Stem Actuated On/Off Valve - SAV - Beswick Engineering Co., Inc.
Specs
Primary Material Brass / Bronze; Stainless Steel; Brass, [303] - 303 Stainless Steel
Maximum Pressure 500.00 psi (352 m H2O)
Connection Description Threaded
View Details
Direct Acting High-Speed Servo Valve - SANTEST DA03S-8 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details
Proportional  In-Line and Manafold Control Valve - E*-P-05-40-50 - Clippard
Specs
Valve Type Control Valve
Primary Material Aluminum
Media Gas; Inert Gases; Air; Compressed Air
View Details